Selecta Products Locking Device Connector L620CBK

Description
" POLARIZED TYPE NYLON MATERIAL BLACK, WHITE COLOR L6-20R CONFIGURATION 3 WIRE(S) UL, CSA, FSUL WC596 APPROVAL 250 V VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CORROSION RESISTANT, IMPACT RESISTANT, HEAVY DUTY 0.225 TO 1.15 INCH CORD SIZE TURNLOK[R] BRAND "
Datasheet
Description
" POLARIZED TYPE NYLON MATERIAL BLACK, WHITE COLOR L6-20R CONFIGURATION 3 WIRE(S) UL, CSA, FSUL WC596 APPROVAL 250 V VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CORROSION RESISTANT, IMPACT RESISTANT, HEAVY DUTY 0.225 TO 1.15 INCH CORD SIZE TURNLOK[R] BRAND "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Connector - L620CBK - Selecta Products
Tehachapi, CA, USA
Locking Device Connector
L620CBK
Locking Device Connector L620CBK
" POLARIZED TYPE NYLON MATERIAL BLACK, WHITE COLOR L6-20R CONFIGURATION 3 WIRE(S) UL, CSA, FSUL WC596 APPROVAL 250 V VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CORROSION RESISTANT, IMPACT RESISTANT, HEAVY DUTY 0.225 TO 1.15 INCH CORD SIZE TURNLOK[R] BRAND "

"

  • POLARIZED TYPE
  • NYLON MATERIAL
  • BLACK, WHITE COLOR
  • L6-20R CONFIGURATION
  • 3 WIRE(S)
  • UL, CSA, FSUL WC596 APPROVAL
  • 250 V VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • GROUNDING
  • 2 POLE(S)
  • CORROSION RESISTANT, IMPACT RESISTANT, HEAVY DUTY
  • 0.225 TO 1.15 INCH CORD SIZE
  • TURNLOK[R] BRAND

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number L620CBK
Product Name Locking Device Connector
Standards / Certifications UL; CSA
Type / Features Locking
Voltage Rating 250 volts
Current Rating 20 amps
Unlock Full Specs
to access all available technical data

Similar Products

POWER MODULE NON-REGEN FRONT END - 20-FI13306 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
IP44 Splashproof Connector - K42S20A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
2 suppliers
Plug connection 32 A - plug connection 32 a 4 pole and 5 pole - BARTEC
Specs
Device Type Plug
Applications Industrial
Current Rating 32 amps
View Details
0.65ø DC Power Jack 1x1 Port - 8280128A-BALC0AS01 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details