Selecta ProductsLocking Flanged Male Base InletL530-FI
Description
"
POLARIZED TYPE
POLYCARBONATE MATERIAL
GRAY COLOR
L5-30P CONFIGURATION
3 WIRE(S)
UL 498, CSA C22.2 APPROVAL
125 VAC VOLTAGE RATING
30 AMPERE CURRENT RATING
GROUNDING
2 POLE(S)
TURNLOK[R] BRAND
APPLICABLE STANDARD NEMA WD-1/WD-6
OVERALL DIMENSION 3.12 INCH DIA X 1.75 INCH L
BLADE MATERIAL TIN PLATED STRESSCON
GRADE INDUSTRIAL SPECIFICATION
OPERATING TEMPERATURE -40 TO 75 DEG C
"
Selecta Products
Done
Datasheet
Description
"
POLARIZED TYPE
POLYCARBONATE MATERIAL
GRAY COLOR
L5-30P CONFIGURATION
3 WIRE(S)
UL 498, CSA C22.2 APPROVAL
125 VAC VOLTAGE RATING
30 AMPERE CURRENT RATING
GROUNDING
2 POLE(S)
TURNLOK[R] BRAND
APPLICABLE STANDARD NEMA WD-1/WD-6
OVERALL DIMENSION 3.12 INCH DIA X 1.75 INCH L
BLADE MATERIAL TIN PLATED STRESSCON
GRADE INDUSTRIAL SPECIFICATION
OPERATING TEMPERATURE -40 TO 75 DEG C
"
"
POLARIZED TYPE
POLYCARBONATE MATERIAL
GRAY COLOR
L5-30P CONFIGURATION
3 WIRE(S)
UL 498, CSA C22.2 APPROVAL
125 VAC VOLTAGE RATING
30 AMPERE CURRENT RATING
GROUNDING
2 POLE(S)
TURNLOK[R] BRAND
APPLICABLE STANDARD NEMA WD-1/WD-6
OVERALL DIMENSION 3.12 INCH DIA X 1.75 INCH L
BLADE MATERIAL TIN PLATED STRESSCON
GRADE INDUSTRIAL SPECIFICATION
OPERATING TEMPERATURE -40 TO 75 DEG C
"