Selecta Products Locking Device Connector L520-C

Description
" POLARIZED TYPE NYLON MATERIAL BLACK, WHITE COLOR L5-20R CONFIGURATION 3 WIRE(S) UL 498, FSUL WC-596, CSA APPROVAL 125 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 2 POLE(S) IMPACT RESISTANT 0.225 TO 1.15 INCH CORD SIZE TURNLOK[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 OVERALL DIMENSION 2.2 INCH DIA X 3.33 INCH L CONTACT MATERIAL BRASS GRADE INDUSTRIAL SPECIFICATION ENCLOSURE IP20 OPERATING TEMPERATURE -40 TO 70 DEG C "
Datasheet
Description
" POLARIZED TYPE NYLON MATERIAL BLACK, WHITE COLOR L5-20R CONFIGURATION 3 WIRE(S) UL 498, FSUL WC-596, CSA APPROVAL 125 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 2 POLE(S) IMPACT RESISTANT 0.225 TO 1.15 INCH CORD SIZE TURNLOK[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 OVERALL DIMENSION 2.2 INCH DIA X 3.33 INCH L CONTACT MATERIAL BRASS GRADE INDUSTRIAL SPECIFICATION ENCLOSURE IP20 OPERATING TEMPERATURE -40 TO 70 DEG C "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Connector - L520-C - Selecta Products
Tehachapi, CA, USA
Locking Device Connector
L520-C
Locking Device Connector L520-C
" POLARIZED TYPE NYLON MATERIAL BLACK, WHITE COLOR L5-20R CONFIGURATION 3 WIRE(S) UL 498, FSUL WC-596, CSA APPROVAL 125 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 2 POLE(S) IMPACT RESISTANT 0.225 TO 1.15 INCH CORD SIZE TURNLOK[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 OVERALL DIMENSION 2.2 INCH DIA X 3.33 INCH L CONTACT MATERIAL BRASS GRADE INDUSTRIAL SPECIFICATION ENCLOSURE IP20 OPERATING TEMPERATURE -40 TO 70 DEG C "

"

  • POLARIZED TYPE
  • NYLON MATERIAL
  • BLACK, WHITE COLOR
  • L5-20R CONFIGURATION
  • 3 WIRE(S)
  • UL 498, FSUL WC-596, CSA APPROVAL
  • 125 VAC VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • GROUNDING
  • 2 POLE(S)
  • IMPACT RESISTANT
  • 0.225 TO 1.15 INCH CORD SIZE
  • TURNLOK[R] BRAND
  • APPLICABLE STANDARD NEMA WD-1/WD-6
  • OVERALL DIMENSION 2.2 INCH DIA X 3.33 INCH L
  • CONTACT MATERIAL BRASS
  • GRADE INDUSTRIAL SPECIFICATION
  • ENCLOSURE IP20
  • OPERATING TEMPERATURE -40 TO 70 DEG C

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number L520-C
Product Name Locking Device Connector
Standards / Certifications UL; CSA
Type / Features Locking
Voltage Rating 125 volts
Current Rating 20 amps
Unlock Full Specs
to access all available technical data

Similar Products

NEMA 5-20R Straight Blade Device - Q-718 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA
View Details
3 suppliers
IP44 Splashproof Small Box Receptacle - D42S01A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers
PowerFlex 520 7.5kW (10Hp) Power Module - 25-PM1-E012 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details