Selecta Products Locking Flanged Receptacle Outlet L3720-FO

Description
POLARIZED TYPE POLYCARBONATE MATERIAL GRAY COLOR L24-20R CONFIGURATION 3 WIRE(S) CSA APPROVAL 347 V VOLTAGE RATING 20 AMPERE CURRENT RATING 2 POLE(S) TURNLOK[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6
Datasheet
Description
POLARIZED TYPE POLYCARBONATE MATERIAL GRAY COLOR L24-20R CONFIGURATION 3 WIRE(S) CSA APPROVAL 347 V VOLTAGE RATING 20 AMPERE CURRENT RATING 2 POLE(S) TURNLOK[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Flanged Receptacle Outlet - L3720-FO - Selecta Products
Tehachapi, CA, USA
Locking Flanged Receptacle Outlet
L3720-FO
Locking Flanged Receptacle Outlet L3720-FO
POLARIZED TYPE POLYCARBONATE MATERIAL GRAY COLOR L24-20R CONFIGURATION 3 WIRE(S) CSA APPROVAL 347 V VOLTAGE RATING 20 AMPERE CURRENT RATING 2 POLE(S) TURNLOK[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6
  • POLARIZED TYPE
  • POLYCARBONATE MATERIAL
  • GRAY COLOR
  • L24-20R CONFIGURATION
  • 3 WIRE(S)
  • CSA APPROVAL
  • 347 V VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • 2 POLE(S)
  • TURNLOK[R] BRAND
  • APPLICABLE STANDARD NEMA WD-1/WD-6
Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number L3720-FO
Product Name Locking Flanged Receptacle Outlet
Device Type Receptacle
Standards / Certifications CSA
Type / Features Locking
Voltage Rating 347 volts
Unlock Full Specs
to access all available technical data

Similar Products

Circular Power Connectors - 1445823-1 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Mounting Style Panel
View Details
NEMA L6-20 Receptacle - 88031081 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA; Other; NEMA L6-20
View Details
Value Line Connector - M12A2M3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M12 C
View Details
Heavy Duty Power Connectors - 403056 - VAST STOCK CO., LIMITED
Specs
Standards / Certifications RoHS
View Details