Selecta Products Locking Device Plug L2330-P

Description
" POLARIZED TYPE NYLON MATERIAL BLACK, WHITE COLOR L23-30P CONFIGURATION 5 WIRE(S) UL 498, CSA, FSUL WC596 APPROVAL 347/600 VAC STAR 3-PHASE VOLTAGE RATING 30 AMPERE CURRENT RATING GROUNDING 4 POLE(S) 0.385 TO 1.15 INCH CORD SIZE TURNLOK[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 ENCLOSURE IP20 BLADE MATERIAL TIN PLATED STRESSCON OPERATING TEMPERATURE -40 TO 75 DEG C "
Datasheet
Description
" POLARIZED TYPE NYLON MATERIAL BLACK, WHITE COLOR L23-30P CONFIGURATION 5 WIRE(S) UL 498, CSA, FSUL WC596 APPROVAL 347/600 VAC STAR 3-PHASE VOLTAGE RATING 30 AMPERE CURRENT RATING GROUNDING 4 POLE(S) 0.385 TO 1.15 INCH CORD SIZE TURNLOK[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 ENCLOSURE IP20 BLADE MATERIAL TIN PLATED STRESSCON OPERATING TEMPERATURE -40 TO 75 DEG C "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Plug - L2330-P - Selecta Products
Tehachapi, CA, USA
Locking Device Plug
L2330-P
Locking Device Plug L2330-P
" POLARIZED TYPE NYLON MATERIAL BLACK, WHITE COLOR L23-30P CONFIGURATION 5 WIRE(S) UL 498, CSA, FSUL WC596 APPROVAL 347/600 VAC STAR 3-PHASE VOLTAGE RATING 30 AMPERE CURRENT RATING GROUNDING 4 POLE(S) 0.385 TO 1.15 INCH CORD SIZE TURNLOK[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 ENCLOSURE IP20 BLADE MATERIAL TIN PLATED STRESSCON OPERATING TEMPERATURE -40 TO 75 DEG C "

"

  • POLARIZED TYPE
  • NYLON MATERIAL
  • BLACK, WHITE COLOR
  • L23-30P CONFIGURATION
  • 5 WIRE(S)
  • UL 498, CSA, FSUL WC596 APPROVAL
  • 347/600 VAC STAR 3-PHASE VOLTAGE RATING
  • 30 AMPERE CURRENT RATING
  • GROUNDING
  • 4 POLE(S)
  • 0.385 TO 1.15 INCH CORD SIZE
  • TURNLOK[R] BRAND
  • APPLICABLE STANDARD NEMA WD-1/WD-6
  • ENCLOSURE IP20
  • BLADE MATERIAL TIN PLATED STRESSCON
  • OPERATING TEMPERATURE -40 TO 75 DEG C

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number L2330-P
Product Name Locking Device Plug
Device Type Plug
Standards / Certifications UL; CSA
Type / Features Locking
Phase Three
Voltage Rating 347/600V
Unlock Full Specs
to access all available technical data

Similar Products

45W In-Wall 2C USB Charger Outlet, 20 Amp Duplex Tamper Resistant Receptacle - ERU2545CC2A - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration Duplex
Mounting Style Wall / Box
View Details
1.65/2.0/2.5ø DC Power Jack 1x1 Port - 82805-102H-1-X.XXPBT - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
Power Entry Connectors - Inlets, Outlets, Modules - 740W-F-02-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration NEMA; Other
Mounting Style Outlet Box
View Details
AC Power Entry Modules - 4300.0303 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Mounting Style Panel; Panel Mount, Snap-In
View Details