Selecta Products Locking Device Plug L2130-PBK

Description
" POLARIZED TYPE NYLON MATERIAL BLACK COLOR L21-30P CONFIGURATION 5 WIRE(S) UL 498, CSA, FSUL WC596 APPROVAL 120/208 VAC STAR 3-PHASE VOLTAGE RATING 30 AMPERE CURRENT RATING GROUNDING 4 POLE(S) 0.385 TO 1.15 INCH CORD SIZE TURNLOK[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 ENCLOSURE IP20 BLADE MATERIAL TIN PLATED STRESSCON OPERATING TEMPERATURE -40 TO 75 DEG C "
Datasheet
Description
" POLARIZED TYPE NYLON MATERIAL BLACK COLOR L21-30P CONFIGURATION 5 WIRE(S) UL 498, CSA, FSUL WC596 APPROVAL 120/208 VAC STAR 3-PHASE VOLTAGE RATING 30 AMPERE CURRENT RATING GROUNDING 4 POLE(S) 0.385 TO 1.15 INCH CORD SIZE TURNLOK[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 ENCLOSURE IP20 BLADE MATERIAL TIN PLATED STRESSCON OPERATING TEMPERATURE -40 TO 75 DEG C "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Plug - L2130-PBK - Selecta Products
Tehachapi, CA, USA
Locking Device Plug
L2130-PBK
Locking Device Plug L2130-PBK
" POLARIZED TYPE NYLON MATERIAL BLACK COLOR L21-30P CONFIGURATION 5 WIRE(S) UL 498, CSA, FSUL WC596 APPROVAL 120/208 VAC STAR 3-PHASE VOLTAGE RATING 30 AMPERE CURRENT RATING GROUNDING 4 POLE(S) 0.385 TO 1.15 INCH CORD SIZE TURNLOK[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 ENCLOSURE IP20 BLADE MATERIAL TIN PLATED STRESSCON OPERATING TEMPERATURE -40 TO 75 DEG C "

"

  • POLARIZED TYPE
  • NYLON MATERIAL
  • BLACK COLOR
  • L21-30P CONFIGURATION
  • 5 WIRE(S)
  • UL 498, CSA, FSUL WC596 APPROVAL
  • 120/208 VAC STAR 3-PHASE VOLTAGE RATING
  • 30 AMPERE CURRENT RATING
  • GROUNDING
  • 4 POLE(S)
  • 0.385 TO 1.15 INCH CORD SIZE
  • TURNLOK[R] BRAND
  • APPLICABLE STANDARD NEMA WD-1/WD-6
  • ENCLOSURE IP20
  • BLADE MATERIAL TIN PLATED STRESSCON
  • OPERATING TEMPERATURE -40 TO 75 DEG C

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number L2130-PBK
Product Name Locking Device Plug
Device Type Plug
Standards / Certifications UL; CSA
Type / Features Locking
Phase Three
Voltage Rating 120/208V
Unlock Full Specs
to access all available technical data

Similar Products

Connector Cord Sets - A12A2MP2L4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Industrial Power Connectors - 1365679 - RS Components, Ltd.
Specs
Device Type Plug; Industrial Power Connectors
Mounting Style Cable; Cable mount
Termination Types Quick connect
View Details
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
2.0/2.5ø DC Power Jack 1x1 Port - 82800124M-XXPB0AC04 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details