Selecta Products Locking Device Plug L1830-P

Description
" POLARIZED TYPE NYLON MATERIAL BLACK, WHITE COLOR L18-30P CONFIGURATION 4 WIRE(S) UL 498 APPROVAL 120/208 VAC STAR 3-PHASE VOLTAGE RATING 30 AMPERE CURRENT RATING NON-GROUNDING 4 POLE(S) 0.385 TO 1.15 INCH CORD SIZE TURNLOK[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 ENCLOSURE IP20 BLADE MATERIAL TIN PLATED STRESSCON OPERATING TEMPERATURE -40 TO 75 DEG C "
Datasheet
Description
" POLARIZED TYPE NYLON MATERIAL BLACK, WHITE COLOR L18-30P CONFIGURATION 4 WIRE(S) UL 498 APPROVAL 120/208 VAC STAR 3-PHASE VOLTAGE RATING 30 AMPERE CURRENT RATING NON-GROUNDING 4 POLE(S) 0.385 TO 1.15 INCH CORD SIZE TURNLOK[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 ENCLOSURE IP20 BLADE MATERIAL TIN PLATED STRESSCON OPERATING TEMPERATURE -40 TO 75 DEG C "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Plug - L1830-P - Selecta Products
Tehachapi, CA, USA
Locking Device Plug
L1830-P
Locking Device Plug L1830-P
" POLARIZED TYPE NYLON MATERIAL BLACK, WHITE COLOR L18-30P CONFIGURATION 4 WIRE(S) UL 498 APPROVAL 120/208 VAC STAR 3-PHASE VOLTAGE RATING 30 AMPERE CURRENT RATING NON-GROUNDING 4 POLE(S) 0.385 TO 1.15 INCH CORD SIZE TURNLOK[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 ENCLOSURE IP20 BLADE MATERIAL TIN PLATED STRESSCON OPERATING TEMPERATURE -40 TO 75 DEG C "

"

  • POLARIZED TYPE
  • NYLON MATERIAL
  • BLACK, WHITE COLOR
  • L18-30P CONFIGURATION
  • 4 WIRE(S)
  • UL 498 APPROVAL
  • 120/208 VAC STAR 3-PHASE VOLTAGE RATING
  • 30 AMPERE CURRENT RATING
  • NON-GROUNDING
  • 4 POLE(S)
  • 0.385 TO 1.15 INCH CORD SIZE
  • TURNLOK[R] BRAND
  • APPLICABLE STANDARD NEMA WD-1/WD-6
  • ENCLOSURE IP20
  • BLADE MATERIAL TIN PLATED STRESSCON
  • OPERATING TEMPERATURE -40 TO 75 DEG C

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number L1830-P
Product Name Locking Device Plug
Device Type Plug
Standards / Certifications UL
Type / Features Locking
Phase Three
Voltage Rating 120/208V
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Power Connectors - 1254469 - RS Components, Ltd.
Specs
Device Type Plug; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details
Power Module 70 mm Stack Light - 856T-BAC3C - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
3-Prong Straight Plug, 20 Amp 125 Volt 5-20P Nylon Housing - 4546 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Plug
Configuration NEMA
Applications Industrial
View Details