Selecta Products Locking Flanged Receptacle Outlet L1820-FO

Description
" POLARIZED TYPE POLYCARBONATE MATERIAL GRAY COLOR L18-20R CONFIGURATION 4 WIRE(S) UL 498, CSA APPROVAL 120/208 VAC STAR 3-PHASE VOLTAGE RATING 20 AMPERE CURRENT RATING NON-GROUNDING 4 POLE(S) TURNLOK[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 "
Datasheet
Description
" POLARIZED TYPE POLYCARBONATE MATERIAL GRAY COLOR L18-20R CONFIGURATION 4 WIRE(S) UL 498, CSA APPROVAL 120/208 VAC STAR 3-PHASE VOLTAGE RATING 20 AMPERE CURRENT RATING NON-GROUNDING 4 POLE(S) TURNLOK[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Flanged Receptacle Outlet - L1820-FO - Selecta Products
Tehachapi, CA, USA
Locking Flanged Receptacle Outlet
L1820-FO
Locking Flanged Receptacle Outlet L1820-FO
" POLARIZED TYPE POLYCARBONATE MATERIAL GRAY COLOR L18-20R CONFIGURATION 4 WIRE(S) UL 498, CSA APPROVAL 120/208 VAC STAR 3-PHASE VOLTAGE RATING 20 AMPERE CURRENT RATING NON-GROUNDING 4 POLE(S) TURNLOK[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 "

"

  • POLARIZED TYPE
  • POLYCARBONATE MATERIAL
  • GRAY COLOR
  • L18-20R CONFIGURATION
  • 4 WIRE(S)
  • UL 498, CSA APPROVAL
  • 120/208 VAC STAR 3-PHASE VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • NON-GROUNDING
  • 4 POLE(S)
  • TURNLOK[R] BRAND
  • APPLICABLE STANDARD NEMA WD-1/WD-6

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number L1820-FO
Product Name Locking Flanged Receptacle Outlet
Device Type Receptacle
Standards / Certifications UL; CSA
Type / Features Locking
Phase Three
Voltage Rating 120/208V
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Connectors - Inlets, Outlets, Modules - 486-6799-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel; Flange
View Details
2 suppliers
Industrial Power Connectors - 1254392 - RS Components, Ltd.
Specs
Device Type Receptacle; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details
Type 7U.01 - Power outlet for electrical enclosures - French system - Type E 16 A - 7U0182300000 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details