Selecta Products Locking Device Receptacle L1520-R

Description
" SINGLE LOCKING TYPE NYLON MATERIAL NEMA L15-20R CONFIGURATION 4 WIRE(S) UL 498, CSA, FSUL WC596 APPROVAL 250 VOLT AC 3-PHASE VOLTAGE RATING STRAP MOUNTING 20 AMP CURRENT RATING GROUNDING 3 POLE(S) IMPACT RESISTANT BACK WIRING 1.545 INCH FACE OUTER DIAMETER TURNLOK[R] BRAND ROHS COMPLIANT OVERALL DIMENSION 1.61 INCH WIDTH X 1.19 INCH DEPTH X 3.28 INCH HEIGHT APPLICABLE STANDARD NEMA WD-1/WD-6 "
Datasheet
Description
" SINGLE LOCKING TYPE NYLON MATERIAL NEMA L15-20R CONFIGURATION 4 WIRE(S) UL 498, CSA, FSUL WC596 APPROVAL 250 VOLT AC 3-PHASE VOLTAGE RATING STRAP MOUNTING 20 AMP CURRENT RATING GROUNDING 3 POLE(S) IMPACT RESISTANT BACK WIRING 1.545 INCH FACE OUTER DIAMETER TURNLOK[R] BRAND ROHS COMPLIANT OVERALL DIMENSION 1.61 INCH WIDTH X 1.19 INCH DEPTH X 3.28 INCH HEIGHT APPLICABLE STANDARD NEMA WD-1/WD-6 "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Receptacle - L1520-R - Selecta Products
Tehachapi, CA, USA
Locking Device Receptacle
L1520-R
Locking Device Receptacle L1520-R
" SINGLE LOCKING TYPE NYLON MATERIAL NEMA L15-20R CONFIGURATION 4 WIRE(S) UL 498, CSA, FSUL WC596 APPROVAL 250 VOLT AC 3-PHASE VOLTAGE RATING STRAP MOUNTING 20 AMP CURRENT RATING GROUNDING 3 POLE(S) IMPACT RESISTANT BACK WIRING 1.545 INCH FACE OUTER DIAMETER TURNLOK[R] BRAND ROHS COMPLIANT OVERALL DIMENSION 1.61 INCH WIDTH X 1.19 INCH DEPTH X 3.28 INCH HEIGHT APPLICABLE STANDARD NEMA WD-1/WD-6 "

"

  • SINGLE LOCKING TYPE
  • NYLON MATERIAL
  • NEMA L15-20R CONFIGURATION
  • 4 WIRE(S)
  • UL 498, CSA, FSUL WC596 APPROVAL
  • 250 VOLT AC 3-PHASE VOLTAGE RATING
  • STRAP MOUNTING
  • 20 AMP CURRENT RATING
  • GROUNDING
  • 3 POLE(S)
  • IMPACT RESISTANT
  • BACK WIRING
  • 1.545 INCH FACE OUTER DIAMETER
  • TURNLOK[R] BRAND
  • ROHS COMPLIANT
  • OVERALL DIMENSION 1.61 INCH WIDTH X 1.19 INCH DEPTH X 3.28 INCH HEIGHT
  • APPLICABLE STANDARD NEMA WD-1/WD-6

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number L1520-R
Product Name Locking Device Receptacle
Device Type Receptacle
Configuration Single
Mounting Style Strap Mount
Standards / Certifications UL; CSA
Type / Features Locking
Unlock Full Specs
to access all available technical data

Similar Products

IP44 Splashproof Straight Receptacle - F43.23A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
Connector Cord Sets - A12S2M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Grounding Flush Mount Range Outlet, 50 Amp 125V/250V 14-50R Canada Standard - 2106L - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Commercial
View Details
Plug connection 32 A - plug connection 32 a 4 pole and 5 pole - BARTEC
Specs
Device Type Plug
Applications Industrial
Current Rating 32 amps
View Details