Selecta Products Locking Device Plug L1430-PGCMY

Description
" NYLON MATERIAL BLACK/WHITE COLOR L14-30P CONFIGURATION 4 WIRE(S) UL (CANADA AND US), FSUL WC596 APPROVAL 125 VAC VOLTAGE RATING 30 AMPERE CURRENT RATING GROUNDING 3 POLE(S) CHEMICAL RESISTANT, IMPACT RESISTANT 0.225 TO 1.15 INCH CORD SIZE TURNLOK[R] BRAND OVERALL DIMENSIONS 2.2 INCH DIA X 3.75 INCH "
Datasheet
Description
" NYLON MATERIAL BLACK/WHITE COLOR L14-30P CONFIGURATION 4 WIRE(S) UL (CANADA AND US), FSUL WC596 APPROVAL 125 VAC VOLTAGE RATING 30 AMPERE CURRENT RATING GROUNDING 3 POLE(S) CHEMICAL RESISTANT, IMPACT RESISTANT 0.225 TO 1.15 INCH CORD SIZE TURNLOK[R] BRAND OVERALL DIMENSIONS 2.2 INCH DIA X 3.75 INCH "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Plug - L1430-PGCMY - Selecta Products
Tehachapi, CA, USA
Locking Device Plug
L1430-PGCMY
Locking Device Plug L1430-PGCMY
" NYLON MATERIAL BLACK/WHITE COLOR L14-30P CONFIGURATION 4 WIRE(S) UL (CANADA AND US), FSUL WC596 APPROVAL 125 VAC VOLTAGE RATING 30 AMPERE CURRENT RATING GROUNDING 3 POLE(S) CHEMICAL RESISTANT, IMPACT RESISTANT 0.225 TO 1.15 INCH CORD SIZE TURNLOK[R] BRAND OVERALL DIMENSIONS 2.2 INCH DIA X 3.75 INCH "

"

  • NYLON MATERIAL
  • BLACK/WHITE COLOR
  • L14-30P CONFIGURATION
  • 4 WIRE(S)
  • UL (CANADA AND US), FSUL WC596 APPROVAL
  • 125 VAC VOLTAGE RATING
  • 30 AMPERE CURRENT RATING
  • GROUNDING
  • 3 POLE(S)
  • CHEMICAL RESISTANT, IMPACT RESISTANT
  • 0.225 TO 1.15 INCH CORD SIZE
  • TURNLOK[R] BRAND
  • OVERALL DIMENSIONS 2.2 INCH DIA X 3.75 INCH

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number L1430-PGCMY
Product Name Locking Device Plug
Device Type Plug
Standards / Certifications UL
Type / Features Locking
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Grounding Heavy Duty Angle Plug Changeable Blade, 30/50 Amp 347 Volt 24-30P/24-50P - S243050P - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Plug
Configuration NEMA
Applications Commercial
View Details
Value Line Connector - M12S2M3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M12 C
View Details
PowerFlex 520 15kW (20Hp) Power Module - 25-PM1-D030 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details