Selecta Products Locking Device Connector L1420-CGCM

Description
" GROUND CONTINUITY MONITORING, HEAVY-DUTY TYPE NYLON MATERIAL BLACK, WHITE COLOR L14-20R CONFIGURATION 4 WIRE(S) UL (CANADA AND US), FSUL WC596 APPROVAL 125/250 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 3 POLE(S) CHEMICAL RESISTANT, IMPACT RESISTANT 0.225 TO 1.15 INCH CORD SIZE TURNLOK[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 GRADE INDUSTRIAL SPECIFICATION "
Datasheet
Description
" GROUND CONTINUITY MONITORING, HEAVY-DUTY TYPE NYLON MATERIAL BLACK, WHITE COLOR L14-20R CONFIGURATION 4 WIRE(S) UL (CANADA AND US), FSUL WC596 APPROVAL 125/250 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 3 POLE(S) CHEMICAL RESISTANT, IMPACT RESISTANT 0.225 TO 1.15 INCH CORD SIZE TURNLOK[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 GRADE INDUSTRIAL SPECIFICATION "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Connector - L1420-CGCM - Selecta Products
Tehachapi, CA, USA
Locking Device Connector
L1420-CGCM
Locking Device Connector L1420-CGCM
" GROUND CONTINUITY MONITORING, HEAVY-DUTY TYPE NYLON MATERIAL BLACK, WHITE COLOR L14-20R CONFIGURATION 4 WIRE(S) UL (CANADA AND US), FSUL WC596 APPROVAL 125/250 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 3 POLE(S) CHEMICAL RESISTANT, IMPACT RESISTANT 0.225 TO 1.15 INCH CORD SIZE TURNLOK[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 GRADE INDUSTRIAL SPECIFICATION "

"

  • GROUND CONTINUITY MONITORING, HEAVY-DUTY TYPE
  • NYLON MATERIAL
  • BLACK, WHITE COLOR
  • L14-20R CONFIGURATION
  • 4 WIRE(S)
  • UL (CANADA AND US), FSUL WC596 APPROVAL
  • 125/250 VAC VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • GROUNDING
  • 3 POLE(S)
  • CHEMICAL RESISTANT, IMPACT RESISTANT
  • 0.225 TO 1.15 INCH CORD SIZE
  • TURNLOK[R] BRAND
  • APPLICABLE STANDARD NEMA WD-1/WD-6
  • GRADE INDUSTRIAL SPECIFICATION

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number L1420-CGCM
Product Name Locking Device Connector
Standards / Certifications UL
Type / Features Locking
Voltage Rating 125/250V
Current Rating 20 amps
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Power Connectors - 1-1586461-0 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Mounting Style Cable
View Details
NEMA L6-15R Locking Device - Q-824 - Qualtek Electronics Corp.
Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA
View Details
2 suppliers
IP67 Watertight 15° Angled Receptacle - F32S18A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers
PowerFlex 520 22kW (30Hp) Power Module - 25-PM2-D043 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details