TE Connectivity Rectangular Power Connectors 1-2325350-3

Description
Configuration Features Keying : A Number of Columns : 3 Number of Positions : 3 Number of Power Positions : 3 Number of Rows : 1 Seal Type : Interfacial Seal Contact Features Contact Layout : In-line Contact Retention Within Housing : Without Contact Type : Tab Dimensions Panel Thickness : .76 - 2.29 MM  [.03 - .09 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 Housing Features Cable Exit Angle : Straight Centerline (Pitch) : 5 MM  [.197 INCH ] Housing Color : Natural Housing Material : PBT GF Identification Marking Circuit Identification Feature : With Industry Standards Agency/Standard : UL Agency/Standard Number : E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Panel Mount Feature : With Panel Mount Feature Type : Latches Operation/Applicatio n Circuit Application : Power Other Comment : Also accommodates a mounting clip per EWCAP-005-11 For Use With : Seals, TPA, Tab Contact, Plug Housing Packaging Features Packaging Method : Carton Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Cap Connector System : Wire-to-Wire Rectangular Power Connector Type : Housing Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -30 - 140 DEGC  [-22 - 284 DEGF ]
Request a Quote
Description
Configuration Features Keying : A Number of Columns : 3 Number of Positions : 3 Number of Power Positions : 3 Number of Rows : 1 Seal Type : Interfacial Seal Contact Features Contact Layout : In-line Contact Retention Within Housing : Without Contact Type : Tab Dimensions Panel Thickness : .76 - 2.29 MM  [.03 - .09 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 Housing Features Cable Exit Angle : Straight Centerline (Pitch) : 5 MM  [.197 INCH ] Housing Color : Natural Housing Material : PBT GF Identification Marking Circuit Identification Feature : With Industry Standards Agency/Standard : UL Agency/Standard Number : E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Panel Mount Feature : With Panel Mount Feature Type : Latches Operation/Applicatio n Circuit Application : Power Other Comment : Also accommodates a mounting clip per EWCAP-005-11 For Use With : Seals, TPA, Tab Contact, Plug Housing Packaging Features Packaging Method : Carton Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Cap Connector System : Wire-to-Wire Rectangular Power Connector Type : Housing Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -30 - 140 DEGC  [-22 - 284 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rectangular Power Connectors - 1-2325350-3 - TE Connectivity
Berwyn, PA, United States
Rectangular Power Connectors
1-2325350-3
Rectangular Power Connectors 1-2325350-3
Configuration Features Keying : A Number of Columns : 3 Number of Positions : 3 Number of Power Positions : 3 Number of Rows : 1 Seal Type : Interfacial Seal Contact Features Contact Layout : In-line Contact Retention Within Housing : Without Contact Type : Tab Dimensions Panel Thickness : .76 - 2.29 MM  [.03 - .09 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 Housing Features Cable Exit Angle : Straight Centerline (Pitch) : 5 MM  [.197 INCH ] Housing Color : Natural Housing Material : PBT GF Identification Marking Circuit Identification Feature : With Industry Standards Agency/Standard : UL Agency/Standard Number : E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Panel Mount Feature : With Panel Mount Feature Type : Latches Operation/Applicatio n Circuit Application : Power Other Comment : Also accommodates a mounting clip per EWCAP-005-11 For Use With : Seals, TPA, Tab Contact, Plug Housing Packaging Features Packaging Method : Carton Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Cap Connector System : Wire-to-Wire Rectangular Power Connector Type : Housing Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -30 - 140 DEGC  [-22 - 284 DEGF ]

Configuration Features


  • Keying : A
  • Number of Columns : 3
  • Number of Positions : 3
  • Number of Power Positions : 3
  • Number of Rows : 1
  • Seal Type : Interfacial Seal

Contact Features


  • Contact Layout : In-line
  • Contact Retention Within Housing : Without
  • Contact Type : Tab

Dimensions


  • Panel Thickness : .76 - 2.29 MM  [.03 - .09 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 600
  • Operating Voltage (VDC) : 600

Housing Features


  • Cable Exit Angle : Straight
  • Centerline (Pitch) : 5 MM  [.197 INCH ]
  • Housing Color : Natural
  • Housing Material : PBT GF

Identification Marking


  • Circuit Identification Feature : With

Industry Standards


  • Agency/Standard : UL
  • Agency/Standard Number : E28476
  • Glow Wire Rating : Standard Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Panel Mount Feature : With
  • Panel Mount Feature Type : Latches

Operation/Application


  • Circuit Application : Power

Other


  • Comment : Also accommodates a mounting clip per EWCAP-005-11
  • For Use With : Seals, TPA, Tab Contact, Plug Housing

Packaging Features


  • Packaging Method : Carton

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Cap
  • Connector System : Wire-to-Wire
  • Rectangular Power Connector Type : Housing
  • Sealable : Yes

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -30 - 140 DEGC  [-22 - 284 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Power Connectors
Product Number 1-2325350-3
Product Name Rectangular Power Connectors
Applications Residential
Unlock Full Specs
to access all available technical data

Similar Products

Circular Power Connectors - 1-213828-1 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Mounting Style Panel
View Details
Solar Connectors - 1-2491082-3 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
View Details
Solar Connectors - 1-2512550-1 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
View Details