Selecta Products Locking Flanged Receptacle Outlet L1120-FO

Description
POLARIZED TYPE POLYCARBONATE MATERIAL GRAY COLOR L11-20R CONFIGURATION 3 WIRE(S) UL 498 APPROVAL 250 VAC 3-PHASE VOLTAGE RATING 20 AMPERE CURRENT RATING NON-GROUNDING 3 POLE(S) TURNLOK[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6
Datasheet
Description
POLARIZED TYPE POLYCARBONATE MATERIAL GRAY COLOR L11-20R CONFIGURATION 3 WIRE(S) UL 498 APPROVAL 250 VAC 3-PHASE VOLTAGE RATING 20 AMPERE CURRENT RATING NON-GROUNDING 3 POLE(S) TURNLOK[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Flanged Receptacle Outlet - L1120-FO - Selecta Products
Tehachapi, CA, USA
Locking Flanged Receptacle Outlet
L1120-FO
Locking Flanged Receptacle Outlet L1120-FO
POLARIZED TYPE POLYCARBONATE MATERIAL GRAY COLOR L11-20R CONFIGURATION 3 WIRE(S) UL 498 APPROVAL 250 VAC 3-PHASE VOLTAGE RATING 20 AMPERE CURRENT RATING NON-GROUNDING 3 POLE(S) TURNLOK[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6
  • POLARIZED TYPE
  • POLYCARBONATE MATERIAL
  • GRAY COLOR
  • L11-20R CONFIGURATION
  • 3 WIRE(S)
  • UL 498 APPROVAL
  • 250 VAC 3-PHASE VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • NON-GROUNDING
  • 3 POLE(S)
  • TURNLOK[R] BRAND
  • APPLICABLE STANDARD NEMA WD-1/WD-6
Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number L1120-FO
Product Name Locking Flanged Receptacle Outlet
Device Type Receptacle
Standards / Certifications UL
Type / Features Locking
Phase Three
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Connectors - Inlets, Outlets, Modules - 486-6775-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel
View Details
2 suppliers
15 Amp Tamper Resistant Duplex Outlet, Side Wire & Back Wire, Residential Grade - 2009 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration Duplex
Applications Residential
View Details
Circular Power Connectors - 1977891-1 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Standards / Certifications RoHS
View Details