KS68AB-OR -- MODULAR JACK
Selecta Products
Modular Jack
KS68AB-OR
Description
"
MODULAR TYPE
ORANGE COLOR
SNAP-IN CONNECTION TYPE
RJ45 CONFIGURATION
WALL PLATE MOUNTING
6 CATEGORY
T568A/B, UNIVERSAL WIRING CODE
"
Description
"
MODULAR TYPE
ORANGE COLOR
SNAP-IN CONNECTION TYPE
RJ45 CONFIGURATION
WALL PLATE MOUNTING
6 CATEGORY
T568A/B, UNIVERSAL WIRING CODE
"
Datasheet
Suppliers
"
MODULAR TYPE
ORANGE COLOR
SNAP-IN CONNECTION TYPE
RJ45 CONFIGURATION
WALL PLATE MOUNTING
6 CATEGORY
T568A/B, UNIVERSAL WIRING CODE
"
"
- MODULAR TYPE
- ORANGE COLOR
- SNAP-IN CONNECTION TYPE
- RJ45 CONFIGURATION
- WALL PLATE MOUNTING
- 6 CATEGORY
- T568A/B, UNIVERSAL WIRING CODE
"
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
KS68AB-OR |
|
Product Name
|
Modular Jack |
|
Connector Type
|
Modular Connector and RJ Connector
|
Unlock Full Specs
to access all available technical data
Similar Products
Mounting
BusBarHardware
Current Rating
120.0 to 240.0 amps
Contact Size (AWG)
10 AWG
View Details
3 suppliers
Geometry
Straight
Voltage Rating
125 volts
Current Rating
15.0 amps
View Details
Shenzhen QH Industrial Co., Ltd
Voltage Rating
12 volts
Current Rating
1.0 to 60.0 amps
View Details