"
TVSS DUPLEX TYPE
GRAY COLOR
5-15R CONFIGURATION
3 WIRE(S)
HOSPITAL GRADE
UL 1449/498, CSA C22.2, FSUL WC596 APPROVAL
125 VAC VOLTAGE RATING
15 AMPERE CURRENT RATING
ISOLATED GROUND
2 POLE(S)
BACK, SIDE WIRING
APPLICABLE STANDARD ANSI/IEEE C62.41/C62.45, NEMA WD-1/WD-6
MATERIAL NYLON
OPERATING TEMPERATURE -4 TO 131 DEG F
INCLUDES ALARM, LED INDICATOR
"
Selecta Products
Done
Datasheet
Description
"
TVSS DUPLEX TYPE
GRAY COLOR
5-15R CONFIGURATION
3 WIRE(S)
HOSPITAL GRADE
UL 1449/498, CSA C22.2, FSUL WC596 APPROVAL
125 VAC VOLTAGE RATING
15 AMPERE CURRENT RATING
ISOLATED GROUND
2 POLE(S)
BACK, SIDE WIRING
APPLICABLE STANDARD ANSI/IEEE C62.41/C62.45, NEMA WD-1/WD-6
MATERIAL NYLON
OPERATING TEMPERATURE -4 TO 131 DEG F
INCLUDES ALARM, LED INDICATOR
"
"
TVSS DUPLEX TYPE
GRAY COLOR
5-15R CONFIGURATION
3 WIRE(S)
HOSPITAL GRADE
UL 1449/498, CSA C22.2, FSUL WC596 APPROVAL
125 VAC VOLTAGE RATING
15 AMPERE CURRENT RATING
ISOLATED GROUND
2 POLE(S)
BACK, SIDE WIRING
APPLICABLE STANDARD ANSI/IEEE C62.41/C62.45, NEMA WD-1/WD-6
MATERIAL NYLON
OPERATING TEMPERATURE -4 TO 131 DEG F
INCLUDES ALARM, LED INDICATOR
"
"
TVSS DUPLEX TYPE
GRAY COLOR
5-15R CONFIGURATION
3 WIRE(S)
HOSPITAL GRADE
UL 1449/498, CSA C22.2, FSUL WC596 APPROVAL
125 VAC VOLTAGE RATING
15 AMPERE CURRENT RATING
ISOLATED GROUND
2 POLE(S)
BACK, SIDE WIRING
APPLICABLE STANDARD ANSI/IEEE C62.41/C62.45, NEMA WD-1/WD-6