Selecta Products Quad Receptacle IG420

Description
" RUGGED NYLON (FACE/BODY) MATERIAL ORANGE COLOR 5-20R CONFIGURATION 3 WIRE(S) SPECIFICATION GRADE UL 498, CSA APPROVAL 125 V AT 60 HZ VOLTAGE RATING 20 AMPERE CURRENT RATING ISOLATED GROUND 2 POLE(S) CONTACT MATERIAL PHOSPHOR BRONZE OPERATING TEMPERATURE -40 TO 65 DEG C OVERALL DIMENSION 4.5 INCH W X 1.151 INCH D X 4.5 INCH H APPLICATION PERSONAL COMPUTERS, PERIPHERALS, OFFICE EQUIPMENT, HOME ENTERTAINMENT CENTERS APPLICABLE STANDARD NEMA WD-1/WD- "
Datasheet
Description
" RUGGED NYLON (FACE/BODY) MATERIAL ORANGE COLOR 5-20R CONFIGURATION 3 WIRE(S) SPECIFICATION GRADE UL 498, CSA APPROVAL 125 V AT 60 HZ VOLTAGE RATING 20 AMPERE CURRENT RATING ISOLATED GROUND 2 POLE(S) CONTACT MATERIAL PHOSPHOR BRONZE OPERATING TEMPERATURE -40 TO 65 DEG C OVERALL DIMENSION 4.5 INCH W X 1.151 INCH D X 4.5 INCH H APPLICATION PERSONAL COMPUTERS, PERIPHERALS, OFFICE EQUIPMENT, HOME ENTERTAINMENT CENTERS APPLICABLE STANDARD NEMA WD-1/WD- "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quad Receptacle - IG420 - Selecta Products
Tehachapi, CA, USA
Quad Receptacle
IG420
Quad Receptacle IG420
" RUGGED NYLON (FACE/BODY) MATERIAL ORANGE COLOR 5-20R CONFIGURATION 3 WIRE(S) SPECIFICATION GRADE UL 498, CSA APPROVAL 125 V AT 60 HZ VOLTAGE RATING 20 AMPERE CURRENT RATING ISOLATED GROUND 2 POLE(S) CONTACT MATERIAL PHOSPHOR BRONZE OPERATING TEMPERATURE -40 TO 65 DEG C OVERALL DIMENSION 4.5 INCH W X 1.151 INCH D X 4.5 INCH H APPLICATION PERSONAL COMPUTERS, PERIPHERALS, OFFICE EQUIPMENT, HOME ENTERTAINMENT CENTERS APPLICABLE STANDARD NEMA WD-1/WD- "

"

  • RUGGED NYLON (FACE/BODY) MATERIAL
  • ORANGE COLOR
  • 5-20R CONFIGURATION
  • 3 WIRE(S)
  • SPECIFICATION GRADE
  • UL 498, CSA APPROVAL
  • 125 V AT 60 HZ VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • ISOLATED GROUND
  • 2 POLE(S)
  • CONTACT MATERIAL PHOSPHOR BRONZE
  • OPERATING TEMPERATURE -40 TO 65 DEG C
  • OVERALL DIMENSION 4.5 INCH W X 1.151 INCH D X 4.5 INCH H
  • APPLICATION PERSONAL COMPUTERS, PERIPHERALS, OFFICE EQUIPMENT, HOME ENTERTAINMENT CENTERS
  • APPLICABLE STANDARD NEMA WD-1/WD-

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number IG420
Product Name Quad Receptacle
Device Type Receptacle
Standards / Certifications UL; CSA
Voltage Rating 125 volts
Current Rating 20 amps
Unlock Full Specs
to access all available technical data

Similar Products

Value Line Connector - M12A2M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M12 C
View Details
Industrial Power Connectors - 1254395 - RS Components, Ltd.
Specs
Device Type Receptacle; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
0.65ø DC Power Jack 1x1 Port - 8280128A-BALC0AS01 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details