"
DUPLEX, DECORATOR, HEAVY-DUTY TYPE
NYLON (FACE) MATERIAL
BLACK COLOR
5-20R CONFIGURATION
3 WIRE(S)
HOSPITAL GRADE
UL 498, CSA C22.2 APPROVAL
125 VAC VOLTAGE RATING
20 AMPERE CURRENT RATING
ISOLATED GROUNDING
2 POLE(S)
CORROSION RESISTANT, IMPACT RESISTANT
BACK, SIDE WIRING
APPLICABLE STANDARD NEMA WD-1/WD-6
OVERALL DIMENSION 1.322 INCH W X 0.833 INCH D X 3.281 INCH H
"
Selecta Products
Done
Datasheet
Description
"
DUPLEX, DECORATOR, HEAVY-DUTY TYPE
NYLON (FACE) MATERIAL
BLACK COLOR
5-20R CONFIGURATION
3 WIRE(S)
HOSPITAL GRADE
UL 498, CSA C22.2 APPROVAL
125 VAC VOLTAGE RATING
20 AMPERE CURRENT RATING
ISOLATED GROUNDING
2 POLE(S)
CORROSION RESISTANT, IMPACT RESISTANT
BACK, SIDE WIRING
APPLICABLE STANDARD NEMA WD-1/WD-6
OVERALL DIMENSION 1.322 INCH W X 0.833 INCH D X 3.281 INCH H
"
"
DUPLEX, DECORATOR, HEAVY-DUTY TYPE
NYLON (FACE) MATERIAL
BLACK COLOR
5-20R CONFIGURATION
3 WIRE(S)
HOSPITAL GRADE
UL 498, CSA C22.2 APPROVAL
125 VAC VOLTAGE RATING
20 AMPERE CURRENT RATING
ISOLATED GROUNDING
2 POLE(S)
CORROSION RESISTANT, IMPACT RESISTANT
BACK, SIDE WIRING
APPLICABLE STANDARD NEMA WD-1/WD-6
OVERALL DIMENSION 1.322 INCH W X 0.833 INCH D X 3.281 INCH H
"
"
DUPLEX, DECORATOR, HEAVY-DUTY TYPE
NYLON (FACE) MATERIAL
BLACK COLOR
5-20R CONFIGURATION
3 WIRE(S)
HOSPITAL GRADE
UL 498, CSA C22.2 APPROVAL
125 VAC VOLTAGE RATING
20 AMPERE CURRENT RATING
ISOLATED GROUNDING
2 POLE(S)
CORROSION RESISTANT, IMPACT RESISTANT
BACK, SIDE WIRING
APPLICABLE STANDARD NEMA WD-1/WD-6
OVERALL DIMENSION 1.322 INCH W X 0.833 INCH D X 3.281 INCH H