"
WALL DIMMER TYPE
1.75 INCH W X 1.25 INCH D X 4.25 INCH H SIZE
IVORY/WHITE/LIGHT ALMOND FINISH
SINGLE POLE/3-WAY OPERATION TYPE
UL (CANADA AND US) APPROVAL
120 VAC AT 60 HZ VOLTAGE RATING
700 W (INCANDESCENT, HALOGEN, ELV), 500 VA (MLV), 450 W (LED/CFL), 5.5 AMPERE (EFL) LOAD RATING
SLIDE SWITCH WITH PRESET ON/OFF SWITCH OPERATOR TYPE
DECORATOR WALL PLATE TYPE
INCANDESCENT, HALOGEN, ELV, MLV, LED, CFL, EFL LOAD TYPE
HARMONY[TM] BRAND
"
Selecta Products
Done
Datasheet
Description
"
WALL DIMMER TYPE
1.75 INCH W X 1.25 INCH D X 4.25 INCH H SIZE
IVORY/WHITE/LIGHT ALMOND FINISH
SINGLE POLE/3-WAY OPERATION TYPE
UL (CANADA AND US) APPROVAL
120 VAC AT 60 HZ VOLTAGE RATING
700 W (INCANDESCENT, HALOGEN, ELV), 500 VA (MLV), 450 W (LED/CFL), 5.5 AMPERE (EFL) LOAD RATING
SLIDE SWITCH WITH PRESET ON/OFF SWITCH OPERATOR TYPE
DECORATOR WALL PLATE TYPE
INCANDESCENT, HALOGEN, ELV, MLV, LED, CFL, EFL LOAD TYPE
HARMONY[TM] BRAND
"
"
WALL DIMMER TYPE
1.75 INCH W X 1.25 INCH D X 4.25 INCH H SIZE
IVORY/WHITE/LIGHT ALMOND FINISH
SINGLE POLE/3-WAY OPERATION TYPE
UL (CANADA AND US) APPROVAL
120 VAC AT 60 HZ VOLTAGE RATING
700 W (INCANDESCENT, HALOGEN, ELV), 500 VA (MLV), 450 W (LED/CFL), 5.5 AMPERE (EFL) LOAD RATING
SLIDE SWITCH WITH PRESET ON/OFF SWITCH OPERATOR TYPE
DECORATOR WALL PLATE TYPE
INCANDESCENT, HALOGEN, ELV, MLV, LED, CFL, EFL LOAD TYPE
HARMONY[TM] BRAND
"
"
WALL DIMMER TYPE
1.75 INCH W X 1.25 INCH D X 4.25 INCH H SIZE
IVORY/WHITE/LIGHT ALMOND FINISH
SINGLE POLE/3-WAY OPERATION TYPE
UL (CANADA AND US) APPROVAL
120 VAC AT 60 HZ VOLTAGE RATING
700 W (INCANDESCENT, HALOGEN, ELV), 500 VA (MLV), 450 W (LED/CFL), 5.5 AMPERE (EFL) LOAD RATING
SLIDE SWITCH WITH PRESET ON/OFF SWITCH OPERATOR TYPE
DECORATOR WALL PLATE TYPE
INCANDESCENT, HALOGEN, ELV, MLV, LED, CFL, EFL LOAD TYPE