1.75 INCH W X 1.25 INCH D X 4.25 INCH H SIZE
1-POLE/3-WAY OPERATION TYPE
UL (CANADA AND US) APPROVAL
RESIDENTIAL APPLICATION
120 V VOLTAGE RATING
700 W LOAD RATING
DECORATOR ON/OFF SWITCH OPERATOR TYPE
DECORATOR WALL PLATE TYPE
INCANDESCENT LOAD TYPE
Selecta Products
Done
Datasheet
Description
1.75 INCH W X 1.25 INCH D X 4.25 INCH H SIZE
1-POLE/3-WAY OPERATION TYPE
UL (CANADA AND US) APPROVAL
RESIDENTIAL APPLICATION
120 V VOLTAGE RATING
700 W LOAD RATING
DECORATOR ON/OFF SWITCH OPERATOR TYPE
DECORATOR WALL PLATE TYPE
INCANDESCENT LOAD TYPE
1.75 INCH W X 1.25 INCH D X 4.25 INCH H SIZE
1-POLE/3-WAY OPERATION TYPE
UL (CANADA AND US) APPROVAL
RESIDENTIAL APPLICATION
120 V VOLTAGE RATING
700 W LOAD RATING
DECORATOR ON/OFF SWITCH OPERATOR TYPE
DECORATOR WALL PLATE TYPE
INCANDESCENT LOAD TYPE