"
DARK BRONZE FINISH
1-POLE, 3-WAY OPERATION TYPE
UL, CSA APPROVAL
RESIDENTIAL APPLICATION
120 V VOLTAGE RATING
700 W LOAD RATING
DECORATOR ON/OFF PRESET SWITCH OPERATOR TYPE
INCANDESCENT LOAD TYPE
"
Selecta Products
Done
Datasheet
Description
"
DARK BRONZE FINISH
1-POLE, 3-WAY OPERATION TYPE
UL, CSA APPROVAL
RESIDENTIAL APPLICATION
120 V VOLTAGE RATING
700 W LOAD RATING
DECORATOR ON/OFF PRESET SWITCH OPERATOR TYPE
INCANDESCENT LOAD TYPE
"
"
DARK BRONZE FINISH
1-POLE, 3-WAY OPERATION TYPE
UL, CSA APPROVAL
RESIDENTIAL APPLICATION
120 V VOLTAGE RATING
700 W LOAD RATING
DECORATOR ON/OFF PRESET SWITCH OPERATOR TYPE
INCANDESCENT LOAD TYPE
"