"
WALL DIMMER TYPE
2.5 INCH W X 1.28 INCH D X 4.185 INCH H SIZE
IVORY FINISH
1-POLE/3-WAY OPERATION TYPE
UL, CSA APPROVAL
RESIDENTIAL, LIGHT COMMERCIAL APPLICATION
120 V VOLTAGE RATING
1100 VA LOAD RATING
ROTARY OPERATOR TYPE
DECORATOR WALL PLATE TYPE
MAGNETIC LOW VOLTAGE LOAD TYPE
TRADEMASTER[R] BRAND
APPLICABLE STANDARD NEMA WD-1/WD-6
INCLUDES PILOT LIGHT
DR MODEL
"
Datasheet
Description
"
WALL DIMMER TYPE
2.5 INCH W X 1.28 INCH D X 4.185 INCH H SIZE
IVORY FINISH
1-POLE/3-WAY OPERATION TYPE
UL, CSA APPROVAL
RESIDENTIAL, LIGHT COMMERCIAL APPLICATION
120 V VOLTAGE RATING
1100 VA LOAD RATING
ROTARY OPERATOR TYPE
DECORATOR WALL PLATE TYPE
MAGNETIC LOW VOLTAGE LOAD TYPE
TRADEMASTER[R] BRAND
APPLICABLE STANDARD NEMA WD-1/WD-6
INCLUDES PILOT LIGHT
DR MODEL
"
"
WALL DIMMER TYPE
2.5 INCH W X 1.28 INCH D X 4.185 INCH H SIZE
IVORY FINISH
1-POLE/3-WAY OPERATION TYPE
UL, CSA APPROVAL
RESIDENTIAL, LIGHT COMMERCIAL APPLICATION
120 V VOLTAGE RATING
1100 VA LOAD RATING
ROTARY OPERATOR TYPE
DECORATOR WALL PLATE TYPE
MAGNETIC LOW VOLTAGE LOAD TYPE
TRADEMASTER[R] BRAND
APPLICABLE STANDARD NEMA WD-1/WD-6
INCLUDES PILOT LIGHT
DR MODEL
"