WALL DIMMER TYPE
WHITE FINISH
1-POLE/3-WAY OPERATION TYPE
UL (CANADA AND US) APPROVAL
RESIDENTIAL APPLICATION
1100 VA LOAD RATING
SLIDE WITH ON/OFF SWITCH OPERATOR TYPE
DECORATOR WALL PLATE TYPE
MAGNETIC LOW VOLTAGE LOAD TYPE
HARMONY[TM] BRAND
Selecta Products
Done
Datasheet
Description
WALL DIMMER TYPE
WHITE FINISH
1-POLE/3-WAY OPERATION TYPE
UL (CANADA AND US) APPROVAL
RESIDENTIAL APPLICATION
1100 VA LOAD RATING
SLIDE WITH ON/OFF SWITCH OPERATOR TYPE
DECORATOR WALL PLATE TYPE
MAGNETIC LOW VOLTAGE LOAD TYPE
HARMONY[TM] BRAND
WALL DIMMER TYPE
WHITE FINISH
1-POLE/3-WAY OPERATION TYPE
UL (CANADA AND US) APPROVAL
RESIDENTIAL APPLICATION
1100 VA LOAD RATING
SLIDE WITH ON/OFF SWITCH OPERATOR TYPE
DECORATOR WALL PLATE TYPE
MAGNETIC LOW VOLTAGE LOAD TYPE
HARMONY[TM] BRAND