Description
WALL DIMMER TYPE
IVORY FINISH
1-POLE/3-WAY OPERATION TYPE
UL (CANADA AND US) APPROVAL
RESIDENTIAL APPLICATION
120 V VOLTAGE RATING
8 AMPERE LOAD RATING
SLIDE WITH ON/OFF SWITCH OPERATOR TYPE
DECORATOR WALL PLATE TYPE
2-WIRE FLUORESCENT LOAD TYPE
HARMONY[TM] BRAND
APPLICABLE STANDARD NEMA WD-1/WD-6