"
2.5 INCH W X 1.37 INCH D X 4.25 INCH H SIZE
IVORY FINISH
SINGLE POLE/THREE WAY OPERATION TYPE
UL, CSA APPROVAL
120 VAC AT 60 HZ VOLTAGE RATING
BOX STANDARD PACKAGE
1000 W LOAD RATING
ROCKER WITH PRESET TAP ON/OFF SWITCH OPERATOR TYPE
DECORATOR WALL PLATE TYPE
INCANDESCENT LOAD TYPE
LEGRAND[R] BRAND
MECHANICAL PRESET
WITH RED LED, NIGHT LIGHT, SEPARATE SLIDE MICROSWITCH
"
Selecta Products
Done
Datasheet
Description
"
2.5 INCH W X 1.37 INCH D X 4.25 INCH H SIZE
IVORY FINISH
SINGLE POLE/THREE WAY OPERATION TYPE
UL, CSA APPROVAL
120 VAC AT 60 HZ VOLTAGE RATING
BOX STANDARD PACKAGE
1000 W LOAD RATING
ROCKER WITH PRESET TAP ON/OFF SWITCH OPERATOR TYPE
DECORATOR WALL PLATE TYPE
INCANDESCENT LOAD TYPE
LEGRAND[R] BRAND
MECHANICAL PRESET
WITH RED LED, NIGHT LIGHT, SEPARATE SLIDE MICROSWITCH
"
"
2.5 INCH W X 1.37 INCH D X 4.25 INCH H SIZE
IVORY FINISH
SINGLE POLE/THREE WAY OPERATION TYPE
UL, CSA APPROVAL
120 VAC AT 60 HZ VOLTAGE RATING
BOX STANDARD PACKAGE
1000 W LOAD RATING
ROCKER WITH PRESET TAP ON/OFF SWITCH OPERATOR TYPE
DECORATOR WALL PLATE TYPE
INCANDESCENT LOAD TYPE
LEGRAND[R] BRAND
MECHANICAL PRESET
WITH RED LED, NIGHT LIGHT, SEPARATE SLIDE MICROSWITCH
"
"
2.5 INCH W X 1.37 INCH D X 4.25 INCH H SIZE
IVORY FINISH
SINGLE POLE/THREE WAY OPERATION TYPE
UL, CSA APPROVAL
120 VAC AT 60 HZ VOLTAGE RATING
BOX STANDARD PACKAGE
1000 W LOAD RATING
ROCKER WITH PRESET TAP ON/OFF SWITCH OPERATOR TYPE
DECORATOR WALL PLATE TYPE
INCANDESCENT LOAD TYPE
LEGRAND[R] BRAND
MECHANICAL PRESET
WITH RED LED, NIGHT LIGHT, SEPARATE SLIDE MICROSWITCH