Selecta Products Occupancy Sensor/Switch CSU600

Description
SENSOR WITH RELAY POWER PACK TYPE 4.8 INCH DIA X 1.5 INCH D SIZE WHITE FINISH UL (CANADA AND US) APPROVAL COMMERCIAL APPLICATION 24 VDC VOLTAGE RATING CEILING/BOX MOUNTING 360 DEG FIELD OF VIEW ULTRASONIC SENSOR TYPE 600 SQ FT AREA COVERAGE 15 SEC TO 30 MIN TIME DELAY APPLICABLE STANDARD NEMA WD-1/WD-6 CURRENT RATING 27 MILLIAMPERE ENCLOSURE MATERIAL THERMOPLASTIC/UV RESISTANT PLASTIC
Datasheet
Description
SENSOR WITH RELAY POWER PACK TYPE 4.8 INCH DIA X 1.5 INCH D SIZE WHITE FINISH UL (CANADA AND US) APPROVAL COMMERCIAL APPLICATION 24 VDC VOLTAGE RATING CEILING/BOX MOUNTING 360 DEG FIELD OF VIEW ULTRASONIC SENSOR TYPE 600 SQ FT AREA COVERAGE 15 SEC TO 30 MIN TIME DELAY APPLICABLE STANDARD NEMA WD-1/WD-6 CURRENT RATING 27 MILLIAMPERE ENCLOSURE MATERIAL THERMOPLASTIC/UV RESISTANT PLASTIC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Occupancy Sensor/Switch - CSU600 - Selecta Products
Tehachapi, CA, USA
Occupancy Sensor/Switch
CSU600
Occupancy Sensor/Switch CSU600
SENSOR WITH RELAY POWER PACK TYPE 4.8 INCH DIA X 1.5 INCH D SIZE WHITE FINISH UL (CANADA AND US) APPROVAL COMMERCIAL APPLICATION 24 VDC VOLTAGE RATING CEILING/BOX MOUNTING 360 DEG FIELD OF VIEW ULTRASONIC SENSOR TYPE 600 SQ FT AREA COVERAGE 15 SEC TO 30 MIN TIME DELAY APPLICABLE STANDARD NEMA WD-1/WD-6 CURRENT RATING 27 MILLIAMPERE ENCLOSURE MATERIAL THERMOPLASTIC/UV RESISTANT PLASTIC
  • SENSOR WITH RELAY POWER PACK TYPE
  • 4.8 INCH DIA X 1.5 INCH D SIZE
  • WHITE FINISH
  • UL (CANADA AND US) APPROVAL
  • COMMERCIAL APPLICATION
  • 24 VDC VOLTAGE RATING
  • CEILING/BOX MOUNTING
  • 360 DEG FIELD OF VIEW
  • ULTRASONIC SENSOR TYPE
  • 600 SQ FT AREA COVERAGE
  • 15 SEC TO 30 MIN TIME DELAY
  • APPLICABLE STANDARD NEMA WD-1/WD-6
  • CURRENT RATING 27 MILLIAMPERE
  • ENCLOSURE MATERIAL THERMOPLASTIC/UV RESISTANT PLASTIC
Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Proximity Sensors
Product Number CSU600
Product Name Occupancy Sensor/Switch
Sensor Technology Ultrasonic Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Photoelectric Sensors - 2123003 - RS Components, Ltd.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Rectangular; Other; Block
Operation Distance 0.0 to 394 inch (0.0 to 10000 mm)
View Details
Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details
 - Cylindrical 6.5 mm Housing Inductive Proximity Sensors - Series 420 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0591 inch (1.5 mm)
View Details
ANSI Street Lighting Photocells - 4Z9454-000 - TE Connectivity
Specs
Operating Temperature -40 to 149 F (-40 to 65 C)
View Details