Selecta Products Occupancy Sensor/Switch CSU2200

Description
SENSOR WITH RELAY POWER PACK TYPE 4.8 INCH DIA X 1.5 INCH D SIZE WHITE FINISH UL (CANADA AND US) APPROVAL COMMERCIAL APPLICATION 24 VDC VOLTAGE RATING CEILING/BOX MOUNTING 360 DEG FIELD OF VIEW ULTRASONIC SENSOR TYPE 2200 SQ FT AREA COVERAGE 15 SEC TO 30 MIN TIME DELAY APPLICABLE STANDARD NEMA WD-1/WD-6 CURRENT RATING 30 MILLIAMPERE ENCLOSURE MATERIAL THERMOPLASTIC/UV RESISTANT PLASTIC
Datasheet
Description
SENSOR WITH RELAY POWER PACK TYPE 4.8 INCH DIA X 1.5 INCH D SIZE WHITE FINISH UL (CANADA AND US) APPROVAL COMMERCIAL APPLICATION 24 VDC VOLTAGE RATING CEILING/BOX MOUNTING 360 DEG FIELD OF VIEW ULTRASONIC SENSOR TYPE 2200 SQ FT AREA COVERAGE 15 SEC TO 30 MIN TIME DELAY APPLICABLE STANDARD NEMA WD-1/WD-6 CURRENT RATING 30 MILLIAMPERE ENCLOSURE MATERIAL THERMOPLASTIC/UV RESISTANT PLASTIC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Occupancy Sensor/Switch - CSU2200 - Selecta Products
Tehachapi, CA, USA
Occupancy Sensor/Switch
CSU2200
Occupancy Sensor/Switch CSU2200
SENSOR WITH RELAY POWER PACK TYPE 4.8 INCH DIA X 1.5 INCH D SIZE WHITE FINISH UL (CANADA AND US) APPROVAL COMMERCIAL APPLICATION 24 VDC VOLTAGE RATING CEILING/BOX MOUNTING 360 DEG FIELD OF VIEW ULTRASONIC SENSOR TYPE 2200 SQ FT AREA COVERAGE 15 SEC TO 30 MIN TIME DELAY APPLICABLE STANDARD NEMA WD-1/WD-6 CURRENT RATING 30 MILLIAMPERE ENCLOSURE MATERIAL THERMOPLASTIC/UV RESISTANT PLASTIC
  • SENSOR WITH RELAY POWER PACK TYPE
  • 4.8 INCH DIA X 1.5 INCH D SIZE
  • WHITE FINISH
  • UL (CANADA AND US) APPROVAL
  • COMMERCIAL APPLICATION
  • 24 VDC VOLTAGE RATING
  • CEILING/BOX MOUNTING
  • 360 DEG FIELD OF VIEW
  • ULTRASONIC SENSOR TYPE
  • 2200 SQ FT AREA COVERAGE
  • 15 SEC TO 30 MIN TIME DELAY
  • APPLICABLE STANDARD NEMA WD-1/WD-6
  • CURRENT RATING 30 MILLIAMPERE
  • ENCLOSURE MATERIAL THERMOPLASTIC/UV RESISTANT PLASTIC
Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Proximity Sensors
Product Number CSU2200
Product Name Occupancy Sensor/Switch
Sensor Technology Ultrasonic Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 2093426 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.0984 inch (2.5 mm)
View Details
Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details
Fiber Optic Photoelectric Sensors - Series 3060 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Rectangular
Operation Distance 3.94 to 7.87 inch (100 to 200 mm)
View Details
Capacitive Proximity Sensors - 5000001401-SE - TE Connectivity
Specs
Operation Distance 1.97 inch (50.04 mm)
Switch Type Normally Open; Normally Closed
Electrical Connection DC - PNP
View Details