"
TOGGLE TYPE
GLASS-REINFORCED NYLON (BACK BODY), HIGH-STRENGTH THERMOPLASTIC POLYCARBONATE (TOGGLE) MATERIAL
1.32 INCH W X 1.073 INCH D SIZE
IVORY COLOR
DOUBLE POLE OPERATION TYPE
UL 20, CSA C22.2, FSUL WS896 APPROVAL
HARD USE, SPECIFICATION GRADE APPLICATION
120/277 VAC VOLTAGE RATING
20 AMPERE CURRENT RATING
BACK, SIDE WIRING
NO WALL PLATE INCLUDED
APPLICABLE STANDARD NEMA WD-1/WD-6
"
Selecta Products
Done
Datasheet
Description
"
TOGGLE TYPE
GLASS-REINFORCED NYLON (BACK BODY), HIGH-STRENGTH THERMOPLASTIC POLYCARBONATE (TOGGLE) MATERIAL
1.32 INCH W X 1.073 INCH D SIZE
IVORY COLOR
DOUBLE POLE OPERATION TYPE
UL 20, CSA C22.2, FSUL WS896 APPROVAL
HARD USE, SPECIFICATION GRADE APPLICATION
120/277 VAC VOLTAGE RATING
20 AMPERE CURRENT RATING
BACK, SIDE WIRING
NO WALL PLATE INCLUDED
APPLICABLE STANDARD NEMA WD-1/WD-6
"
"
TOGGLE TYPE
GLASS-REINFORCED NYLON (BACK BODY), HIGH-STRENGTH THERMOPLASTIC POLYCARBONATE (TOGGLE) MATERIAL
1.32 INCH W X 1.073 INCH D SIZE
IVORY COLOR
DOUBLE POLE OPERATION TYPE
UL 20, CSA C22.2, FSUL WS896 APPROVAL
HARD USE, SPECIFICATION GRADE APPLICATION
120/277 VAC VOLTAGE RATING
20 AMPERE CURRENT RATING
BACK, SIDE WIRING
NO WALL PLATE INCLUDED
APPLICABLE STANDARD NEMA WD-1/WD-6
"
"
TOGGLE TYPE
GLASS-REINFORCED NYLON (BACK BODY), HIGH-STRENGTH THERMOPLASTIC POLYCARBONATE (TOGGLE) MATERIAL
1.32 INCH W X 1.073 INCH D SIZE
IVORY COLOR
DOUBLE POLE OPERATION TYPE
UL 20, CSA C22.2, FSUL WS896 APPROVAL
HARD USE, SPECIFICATION GRADE APPLICATION
120/277 VAC VOLTAGE RATING
20 AMPERE CURRENT RATING
BACK, SIDE WIRING
NO WALL PLATE INCLUDED
APPLICABLE STANDARD NEMA WD-1/WD-6
"
Supplier's Site
Datasheet
Technical Specifications
Selecta Products
Product Category
Toggle Switches
Product Number
CSB20AC2-ICC6
Product Name
Standard AC Switch
Switch Type
Toggle
Standards / Compliances
CSA Certified; UL Listed
Current Rating
20 amps
Unlock Full Specs
to access all available technical data
Similar Products
Federal Signal Corporation - Industrial Signaling and Systems