Selecta Products Locking Device Connector CS8364

Description
" POLARIZED TYPE NYLON MATERIAL NON-NEMA LOCKING CONFIGURATION 4 WIRE(S) UL 498, CSA APPROVAL 250 VAC 3-PHASE VOLTAGE RATING 50 AMPERE CURRENT RATING GROUNDING 0.68 TO 1.125 INCH CORD SIZE TURNLOK[R] BRAND OVERALL DIMENSION 2.26 INCH DIA X 3.9 INCH L CONTACT MATERIAL NICKEL PLATED BRASS GRADE INDUSTRIAL SPECIFICATION ENCLOSURE IP20 OPERATING TEMPERATURE -40 TO 75 DEG C "
Datasheet
Description
" POLARIZED TYPE NYLON MATERIAL NON-NEMA LOCKING CONFIGURATION 4 WIRE(S) UL 498, CSA APPROVAL 250 VAC 3-PHASE VOLTAGE RATING 50 AMPERE CURRENT RATING GROUNDING 0.68 TO 1.125 INCH CORD SIZE TURNLOK[R] BRAND OVERALL DIMENSION 2.26 INCH DIA X 3.9 INCH L CONTACT MATERIAL NICKEL PLATED BRASS GRADE INDUSTRIAL SPECIFICATION ENCLOSURE IP20 OPERATING TEMPERATURE -40 TO 75 DEG C "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Connector - CS8364 - Selecta Products
Tehachapi, CA, USA
Locking Device Connector
CS8364
Locking Device Connector CS8364
" POLARIZED TYPE NYLON MATERIAL NON-NEMA LOCKING CONFIGURATION 4 WIRE(S) UL 498, CSA APPROVAL 250 VAC 3-PHASE VOLTAGE RATING 50 AMPERE CURRENT RATING GROUNDING 0.68 TO 1.125 INCH CORD SIZE TURNLOK[R] BRAND OVERALL DIMENSION 2.26 INCH DIA X 3.9 INCH L CONTACT MATERIAL NICKEL PLATED BRASS GRADE INDUSTRIAL SPECIFICATION ENCLOSURE IP20 OPERATING TEMPERATURE -40 TO 75 DEG C "

"

  • POLARIZED TYPE
  • NYLON MATERIAL
  • NON-NEMA LOCKING CONFIGURATION
  • 4 WIRE(S)
  • UL 498, CSA APPROVAL
  • 250 VAC 3-PHASE VOLTAGE RATING
  • 50 AMPERE CURRENT RATING
  • GROUNDING
  • 0.68 TO 1.125 INCH CORD SIZE
  • TURNLOK[R] BRAND
  • OVERALL DIMENSION 2.26 INCH DIA X 3.9 INCH L
  • CONTACT MATERIAL NICKEL PLATED BRASS
  • GRADE INDUSTRIAL SPECIFICATION
  • ENCLOSURE IP20
  • OPERATING TEMPERATURE -40 TO 75 DEG C

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number CS8364
Product Name Locking Device Connector
Standards / Certifications UL; CSA
Type / Features Locking
Phase Three
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Connectors - Inlets, Outlets, Modules - Q440-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC
Mounting Style Panel
View Details
Specs
Device Type Power Entry Module
View Details
IP44 Splashproof 15° Angled Receptacle - F41S73A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers
Locking Outlet, 30 Amp 125 Volt L5-30R - L0530RL - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Commercial
View Details