Selecta Products Standard AC Switch CS15AC3-WCC8

Description
" TOGGLE TYPE THERMOPLASTIC (TOGGLE) MATERIAL 1.32 INCH W X 1.073 INCH D X 3.281 INCH H SIZE WHITE COLOR THREE WAY OPERATION TYPE UL 20, CSA C22.2, FSUL WS896 APPROVAL COMMERCIAL, SPECIFICATION APPLICATION 120/277 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING SIDE WIRING NO WALL PLATE INCLUDED APPLICABLE STANDARD NEMA WD-1/WD-6 PACKAGING TYPE CUT CASE CS15AC3 MODEL "
Datasheet
Description
" TOGGLE TYPE THERMOPLASTIC (TOGGLE) MATERIAL 1.32 INCH W X 1.073 INCH D X 3.281 INCH H SIZE WHITE COLOR THREE WAY OPERATION TYPE UL 20, CSA C22.2, FSUL WS896 APPROVAL COMMERCIAL, SPECIFICATION APPLICATION 120/277 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING SIDE WIRING NO WALL PLATE INCLUDED APPLICABLE STANDARD NEMA WD-1/WD-6 PACKAGING TYPE CUT CASE CS15AC3 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard AC Switch - CS15AC3-WCC8 - Selecta Products
Tehachapi, CA, USA
Standard AC Switch
CS15AC3-WCC8
Standard AC Switch CS15AC3-WCC8
" TOGGLE TYPE THERMOPLASTIC (TOGGLE) MATERIAL 1.32 INCH W X 1.073 INCH D X 3.281 INCH H SIZE WHITE COLOR THREE WAY OPERATION TYPE UL 20, CSA C22.2, FSUL WS896 APPROVAL COMMERCIAL, SPECIFICATION APPLICATION 120/277 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING SIDE WIRING NO WALL PLATE INCLUDED APPLICABLE STANDARD NEMA WD-1/WD-6 PACKAGING TYPE CUT CASE CS15AC3 MODEL "

"

  • TOGGLE TYPE
  • THERMOPLASTIC (TOGGLE) MATERIAL
  • 1.32 INCH W X 1.073 INCH D X 3.281 INCH H SIZE
  • WHITE COLOR
  • THREE WAY OPERATION TYPE
  • UL 20, CSA C22.2, FSUL WS896 APPROVAL
  • COMMERCIAL, SPECIFICATION APPLICATION
  • 120/277 VAC VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • SIDE WIRING
  • NO WALL PLATE INCLUDED
  • APPLICABLE STANDARD NEMA WD-1/WD-6
  • PACKAGING TYPE CUT CASE
  • CS15AC3 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Toggle Switches
Product Number CS15AC3-WCC8
Product Name Standard AC Switch
Switch Type Toggle
Standards / Compliances CSA Certified; UL Listed
Current Rating 15 amps
Unlock Full Specs
to access all available technical data

Similar Products

Toggle Switches - 450-1470-ND - DigiKey
Specs
Switch Type Toggle
Toggle Actuator Standard Toggle Handle
Switch Function Maintained
View Details
2 suppliers
NEMA 2 Pole Manual Starting Switch - 600-TCX5 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details
Selector switch - NR-22-SWX2 - Festo Corporation
Specs
Switch Type Toggle
View Details
Switch, toggle, boot, open top - K288801A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Type Toggle
View Details