Selecta Products Standard AC Switch CS15AC1-GRYCC8

Description
" TOGGLE TYPE THERMOPLASTIC (TOGGLE) MATERIAL 1.32 INCH W X 1.073 INCH D X 3.281 INCH H SIZE GRAY COLOR SINGLE POLE OPERATION TYPE UL 20, CSA C22.2, FSUL WS896 APPROVAL COMMERCIAL, SPECIFICATION APPLICATION 120/277 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING SIDE WIRING NO WALL PLATE INCLUDED APPLICABLE STANDARD NEMA WD-1/WD-6 PACKAGING TYPE CUT CASE CS15AC1 MODEL "
Datasheet
Description
" TOGGLE TYPE THERMOPLASTIC (TOGGLE) MATERIAL 1.32 INCH W X 1.073 INCH D X 3.281 INCH H SIZE GRAY COLOR SINGLE POLE OPERATION TYPE UL 20, CSA C22.2, FSUL WS896 APPROVAL COMMERCIAL, SPECIFICATION APPLICATION 120/277 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING SIDE WIRING NO WALL PLATE INCLUDED APPLICABLE STANDARD NEMA WD-1/WD-6 PACKAGING TYPE CUT CASE CS15AC1 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard AC Switch - CS15AC1-GRYCC8 - Selecta Products
Tehachapi, CA, USA
Standard AC Switch
CS15AC1-GRYCC8
Standard AC Switch CS15AC1-GRYCC8
" TOGGLE TYPE THERMOPLASTIC (TOGGLE) MATERIAL 1.32 INCH W X 1.073 INCH D X 3.281 INCH H SIZE GRAY COLOR SINGLE POLE OPERATION TYPE UL 20, CSA C22.2, FSUL WS896 APPROVAL COMMERCIAL, SPECIFICATION APPLICATION 120/277 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING SIDE WIRING NO WALL PLATE INCLUDED APPLICABLE STANDARD NEMA WD-1/WD-6 PACKAGING TYPE CUT CASE CS15AC1 MODEL "

"

  • TOGGLE TYPE
  • THERMOPLASTIC (TOGGLE) MATERIAL
  • 1.32 INCH W X 1.073 INCH D X 3.281 INCH H SIZE
  • GRAY COLOR
  • SINGLE POLE OPERATION TYPE
  • UL 20, CSA C22.2, FSUL WS896 APPROVAL
  • COMMERCIAL, SPECIFICATION APPLICATION
  • 120/277 VAC VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • SIDE WIRING
  • NO WALL PLATE INCLUDED
  • APPLICABLE STANDARD NEMA WD-1/WD-6
  • PACKAGING TYPE CUT CASE
  • CS15AC1 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Toggle Switches
Product Number CS15AC1-GRYCC8
Product Name Standard AC Switch
Switch Type Toggle
Standards / Compliances CSA Certified; UL Listed
Current Rating 15 amps
Unlock Full Specs
to access all available technical data

Similar Products

15 Amp 3 Way Self-Grounding Toggle Switch, Residential Grade - 1002S - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Standards / Compliances UL Listed
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details
Selector switch - NR-22-SWX2 - Festo Corporation
Specs
Switch Type Toggle
View Details
NEMA 1 Pole Manual Starting Switch - 600-TQX4 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details
T6 - Magnetic Toggle Switches - T6 - OTTO Controls
Specs
Switch Type Toggle
Toggle Actuator Standard Toggle Handle; Lever lockout
Switch Function Maintained
View Details