Selecta Products Locking Device Connector CRL620-C

Description
" POLARIZED TYPE NYLON MATERIAL YELLOW, WHITE COLOR L6-20R CONFIGURATION 3 WIRE(S) UL 498, FSUL WC-596, CSA APPROVAL 250 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CORROSION RESISTANT 0.225 TO 1.15 INCH CORD SIZE TURNLOK[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 OVERALL DIMENSION 2.2 INCH DIA X 3.33 INCH L CONTACT MATERIAL NICKEL PLATED BRASS GRADE INDUSTRIAL SPECIFICATION ENCLOSURE IP20 OPERATING TEMPERATURE -40 TO 70 DEG C CRL MODEL "
Datasheet
Description
" POLARIZED TYPE NYLON MATERIAL YELLOW, WHITE COLOR L6-20R CONFIGURATION 3 WIRE(S) UL 498, FSUL WC-596, CSA APPROVAL 250 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CORROSION RESISTANT 0.225 TO 1.15 INCH CORD SIZE TURNLOK[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 OVERALL DIMENSION 2.2 INCH DIA X 3.33 INCH L CONTACT MATERIAL NICKEL PLATED BRASS GRADE INDUSTRIAL SPECIFICATION ENCLOSURE IP20 OPERATING TEMPERATURE -40 TO 70 DEG C CRL MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Connector - CRL620-C - Selecta Products
Tehachapi, CA, USA
Locking Device Connector
CRL620-C
Locking Device Connector CRL620-C
" POLARIZED TYPE NYLON MATERIAL YELLOW, WHITE COLOR L6-20R CONFIGURATION 3 WIRE(S) UL 498, FSUL WC-596, CSA APPROVAL 250 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CORROSION RESISTANT 0.225 TO 1.15 INCH CORD SIZE TURNLOK[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 OVERALL DIMENSION 2.2 INCH DIA X 3.33 INCH L CONTACT MATERIAL NICKEL PLATED BRASS GRADE INDUSTRIAL SPECIFICATION ENCLOSURE IP20 OPERATING TEMPERATURE -40 TO 70 DEG C CRL MODEL "

"

  • POLARIZED TYPE
  • NYLON MATERIAL
  • YELLOW, WHITE COLOR
  • L6-20R CONFIGURATION
  • 3 WIRE(S)
  • UL 498, FSUL WC-596, CSA APPROVAL
  • 250 VAC VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • GROUNDING
  • 2 POLE(S)
  • CORROSION RESISTANT
  • 0.225 TO 1.15 INCH CORD SIZE
  • TURNLOK[R] BRAND
  • APPLICABLE STANDARD NEMA WD-1/WD-6
  • OVERALL DIMENSION 2.2 INCH DIA X 3.33 INCH L
  • CONTACT MATERIAL NICKEL PLATED BRASS
  • GRADE INDUSTRIAL SPECIFICATION
  • ENCLOSURE IP20
  • OPERATING TEMPERATURE -40 TO 70 DEG C
  • CRL MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number CRL620-C
Product Name Locking Device Connector
Standards / Certifications UL; CSA
Type / Features Locking
Voltage Rating 250 volts
Current Rating 20 amps
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Connectors - Inlets, Outlets, Modules - 486-4133-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel
View Details
2 suppliers
15 Amp Tamper Resistant Duplex Outlet, Side Wire & Back Wire, Residential Grade - 2009W - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration Duplex
Applications Residential
View Details
NEMA 5-15R Snap-in AC Power Outlet with IDC Terminals - 739W-X2/40 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA
View Details
4 suppliers