Selecta Products Locking Device Connector CRL1420-C

Description
" POLARIZED TYPE NYLON MATERIAL YELLOW, WHITE COLOR L14-20R CONFIGURATION 4 WIRE(S) UL 498, FSUL WC-596, CSA APPROVAL 125/250 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 3 POLE(S) CORROSION RESISTANT 0.225 TO 1.15 INCH CORD SIZE TURNLOK[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 OVERALL DIMENSION 2.2 INCH DIA X 3.33 INCH L CONTACT MATERIAL NICKEL PLATED BRASS ENCLOSURE IP20 OPERATING TEMPERATURE -40 TO 70 DEG C CRL MODEL "
Datasheet
Description
" POLARIZED TYPE NYLON MATERIAL YELLOW, WHITE COLOR L14-20R CONFIGURATION 4 WIRE(S) UL 498, FSUL WC-596, CSA APPROVAL 125/250 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 3 POLE(S) CORROSION RESISTANT 0.225 TO 1.15 INCH CORD SIZE TURNLOK[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 OVERALL DIMENSION 2.2 INCH DIA X 3.33 INCH L CONTACT MATERIAL NICKEL PLATED BRASS ENCLOSURE IP20 OPERATING TEMPERATURE -40 TO 70 DEG C CRL MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Connector - CRL1420-C - Selecta Products
Tehachapi, CA, USA
Locking Device Connector
CRL1420-C
Locking Device Connector CRL1420-C
" POLARIZED TYPE NYLON MATERIAL YELLOW, WHITE COLOR L14-20R CONFIGURATION 4 WIRE(S) UL 498, FSUL WC-596, CSA APPROVAL 125/250 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 3 POLE(S) CORROSION RESISTANT 0.225 TO 1.15 INCH CORD SIZE TURNLOK[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 OVERALL DIMENSION 2.2 INCH DIA X 3.33 INCH L CONTACT MATERIAL NICKEL PLATED BRASS ENCLOSURE IP20 OPERATING TEMPERATURE -40 TO 70 DEG C CRL MODEL "

"

  • POLARIZED TYPE
  • NYLON MATERIAL
  • YELLOW, WHITE COLOR
  • L14-20R CONFIGURATION
  • 4 WIRE(S)
  • UL 498, FSUL WC-596, CSA APPROVAL
  • 125/250 VAC VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • GROUNDING
  • 3 POLE(S)
  • CORROSION RESISTANT
  • 0.225 TO 1.15 INCH CORD SIZE
  • TURNLOK[R] BRAND
  • APPLICABLE STANDARD NEMA WD-1/WD-6
  • OVERALL DIMENSION 2.2 INCH DIA X 3.33 INCH L
  • CONTACT MATERIAL NICKEL PLATED BRASS
  • ENCLOSURE IP20
  • OPERATING TEMPERATURE -40 TO 70 DEG C
  • CRL MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number CRL1420-C
Product Name Locking Device Connector
Standards / Certifications UL; CSA
Type / Features Locking
Voltage Rating 125/250V
Current Rating 20 amps
Unlock Full Specs
to access all available technical data

Similar Products

Connector Cord Sets - A12A5MN2L4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Kinetix 6200/6500 Axis Module - 2094-BM02-M - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
Voltage Rating 460 volts
View Details
DC POWER JACK PIN F2.0MM - 80204-014L - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details