Selecta Products Dimmer Switch CDLV1100-GRY

Description
WALL DIMMER TYPE 2.85 INCH W X 1.44 INCH D X 4.87 INCH H SIZE GRAY FINISH SINGLE POLE OPERATION TYPE UL (CANADA AND US) APPROVAL COMMERCIAL APPLICATION 120 V VOLTAGE RATING 1100 W LOAD RATING SLIDE TO OFF OPERATOR TYPE FIELD CONFIGURABLE WALL PLATE TYPE MAGNETIC LOW VOLTAGE LOAD TYPE TITAN[R] BRAND STYLE NARROW
Datasheet
Description
WALL DIMMER TYPE 2.85 INCH W X 1.44 INCH D X 4.87 INCH H SIZE GRAY FINISH SINGLE POLE OPERATION TYPE UL (CANADA AND US) APPROVAL COMMERCIAL APPLICATION 120 V VOLTAGE RATING 1100 W LOAD RATING SLIDE TO OFF OPERATOR TYPE FIELD CONFIGURABLE WALL PLATE TYPE MAGNETIC LOW VOLTAGE LOAD TYPE TITAN[R] BRAND STYLE NARROW
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dimmer Switch - CDLV1100-GRY - Selecta Products
Tehachapi, CA, USA
Dimmer Switch
CDLV1100-GRY
Dimmer Switch CDLV1100-GRY
WALL DIMMER TYPE 2.85 INCH W X 1.44 INCH D X 4.87 INCH H SIZE GRAY FINISH SINGLE POLE OPERATION TYPE UL (CANADA AND US) APPROVAL COMMERCIAL APPLICATION 120 V VOLTAGE RATING 1100 W LOAD RATING SLIDE TO OFF OPERATOR TYPE FIELD CONFIGURABLE WALL PLATE TYPE MAGNETIC LOW VOLTAGE LOAD TYPE TITAN[R] BRAND STYLE NARROW
  • WALL DIMMER TYPE
  • 2.85 INCH W X 1.44 INCH D X 4.87 INCH H SIZE
  • GRAY FINISH
  • SINGLE POLE OPERATION TYPE
  • UL (CANADA AND US) APPROVAL
  • COMMERCIAL APPLICATION
  • 120 V VOLTAGE RATING
  • 1100 W LOAD RATING
  • SLIDE TO OFF OPERATOR TYPE
  • FIELD CONFIGURABLE WALL PLATE TYPE
  • MAGNETIC LOW VOLTAGE LOAD TYPE
  • TITAN[R] BRAND
  • STYLE NARROW
Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Uncategorized Products
Product Number CDLV1100-GRY
Product Name Dimmer Switch
Unlock Full Specs
to access all available technical data