Selecta Products Dimmer Switch CDFB7277-NAW

Description
" WALL DIMMER TYPE WHITE FINISH 1-POLE OPERATION TYPE COMMERCIAL, LIGHTING CONTROL APPLICATION 277 V VOLTAGE RATING 7 AMPERE LOAD RATING SLIDE-TO-OFF OPERATOR TYPE SCREWLESS WALL PLATE TYPE FLUORESCENT, 2-WIRE ELECTRONIC LOAD TYPE TITAN[R] BRAND "
Datasheet
Description
" WALL DIMMER TYPE WHITE FINISH 1-POLE OPERATION TYPE COMMERCIAL, LIGHTING CONTROL APPLICATION 277 V VOLTAGE RATING 7 AMPERE LOAD RATING SLIDE-TO-OFF OPERATOR TYPE SCREWLESS WALL PLATE TYPE FLUORESCENT, 2-WIRE ELECTRONIC LOAD TYPE TITAN[R] BRAND "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dimmer Switch - CDFB7277-NAW - Selecta Products
Tehachapi, CA, USA
Dimmer Switch
CDFB7277-NAW
Dimmer Switch CDFB7277-NAW
" WALL DIMMER TYPE WHITE FINISH 1-POLE OPERATION TYPE COMMERCIAL, LIGHTING CONTROL APPLICATION 277 V VOLTAGE RATING 7 AMPERE LOAD RATING SLIDE-TO-OFF OPERATOR TYPE SCREWLESS WALL PLATE TYPE FLUORESCENT, 2-WIRE ELECTRONIC LOAD TYPE TITAN[R] BRAND "

"

  • WALL DIMMER TYPE
  • WHITE FINISH
  • 1-POLE OPERATION TYPE
  • COMMERCIAL, LIGHTING CONTROL APPLICATION
  • 277 V VOLTAGE RATING
  • 7 AMPERE LOAD RATING
  • SLIDE-TO-OFF OPERATOR TYPE
  • SCREWLESS WALL PLATE TYPE
  • FLUORESCENT, 2-WIRE ELECTRONIC LOAD TYPE
  • TITAN[R] BRAND

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Uncategorized Products
Product Number CDFB7277-NAW
Product Name Dimmer Switch
Unlock Full Specs
to access all available technical data

Similar Products