WALL DIMMER TYPE
4.65 INCH W X 1.44 INCH D X 4.87 INCH H SIZE
GRAY FINISH
SINGLE POLE/3-WAY OPERATION TYPE
UL (CANADA AND US) APPROVAL
COMMERCIAL APPLICATION
120 V VOLTAGE RATING
10 AMPERE LOAD RATING
SLIDE SWITCH WITH PRESET ON/OFF SWITCH OPERATOR TYPE
FIELD CONFIGURABLE WALL PLATE TYPE
2-WIRE ELECTRONIC FLUORESCENT LOAD TYPE
TITAN[R] BRAND
STYLE WIDE
Selecta Products
Done
Datasheet
Description
WALL DIMMER TYPE
4.65 INCH W X 1.44 INCH D X 4.87 INCH H SIZE
GRAY FINISH
SINGLE POLE/3-WAY OPERATION TYPE
UL (CANADA AND US) APPROVAL
COMMERCIAL APPLICATION
120 V VOLTAGE RATING
10 AMPERE LOAD RATING
SLIDE SWITCH WITH PRESET ON/OFF SWITCH OPERATOR TYPE
FIELD CONFIGURABLE WALL PLATE TYPE
2-WIRE ELECTRONIC FLUORESCENT LOAD TYPE
TITAN[R] BRAND
STYLE WIDE
WALL DIMMER TYPE
4.65 INCH W X 1.44 INCH D X 4.87 INCH H SIZE
GRAY FINISH
SINGLE POLE/3-WAY OPERATION TYPE
UL (CANADA AND US) APPROVAL
COMMERCIAL APPLICATION
120 V VOLTAGE RATING
10 AMPERE LOAD RATING
SLIDE SWITCH WITH PRESET ON/OFF SWITCH OPERATOR TYPE
FIELD CONFIGURABLE WALL PLATE TYPE
2-WIRE ELECTRONIC FLUORESCENT LOAD TYPE
TITAN[R] BRAND
STYLE WIDE
WALL DIMMER TYPE
4.65 INCH W X 1.44 INCH D X 4.87 INCH H SIZE
GRAY FINISH
SINGLE POLE/3-WAY OPERATION TYPE
UL (CANADA AND US) APPROVAL
COMMERCIAL APPLICATION
120 V VOLTAGE RATING
10 AMPERE LOAD RATING
SLIDE SWITCH WITH PRESET ON/OFF SWITCH OPERATOR TYPE