"
WALL DIMMER TYPE
WHITE FINISH
1-POLE OPERATION TYPE
COMMERCIAL, LIGHTING CONTROL APPLICATION
24 VDC VOLTAGE RATING
SLIDE-TO-OFF OPERATOR TYPE
SCREWLESS WALL PLATE TYPE
FLUORESCENT, 4-WIRE ELECTRONIC LOAD TYPE
TITAN[R] BRAND
"
Selecta Products
Done
Datasheet
Description
"
WALL DIMMER TYPE
WHITE FINISH
1-POLE OPERATION TYPE
COMMERCIAL, LIGHTING CONTROL APPLICATION
24 VDC VOLTAGE RATING
SLIDE-TO-OFF OPERATOR TYPE
SCREWLESS WALL PLATE TYPE
FLUORESCENT, 4-WIRE ELECTRONIC LOAD TYPE
TITAN[R] BRAND
"
"
WALL DIMMER TYPE
WHITE FINISH
1-POLE OPERATION TYPE
COMMERCIAL, LIGHTING CONTROL APPLICATION
24 VDC VOLTAGE RATING
SLIDE-TO-OFF OPERATOR TYPE
SCREWLESS WALL PLATE TYPE
FLUORESCENT, 4-WIRE ELECTRONIC LOAD TYPE
TITAN[R] BRAND
"