Selecta Products Dimmer Switch CD3-FB103P277W

Description
WALL DIMMER TYPE 2.85 INCH W X 1.44 INCH D X 4.87 INCH H SIZE WHITE FINISH SINGLE POLE/3-WAY OPERATION TYPE UL (CANADA AND US) APPROVAL COMMERCIAL APPLICATION 277 V VOLTAGE RATING 10 AMPERE LOAD RATING SLIDE SWITCH WITH PRESET ON/OFF SWITCH OPERATOR TYPE FIELD CONFIGURABLE WALL PLATE TYPE 3-WIRE ELECTRONIC FLUORESCENT LOAD TYPE TITAN[R] BRAND STYLE NARROW
Datasheet
Description
WALL DIMMER TYPE 2.85 INCH W X 1.44 INCH D X 4.87 INCH H SIZE WHITE FINISH SINGLE POLE/3-WAY OPERATION TYPE UL (CANADA AND US) APPROVAL COMMERCIAL APPLICATION 277 V VOLTAGE RATING 10 AMPERE LOAD RATING SLIDE SWITCH WITH PRESET ON/OFF SWITCH OPERATOR TYPE FIELD CONFIGURABLE WALL PLATE TYPE 3-WIRE ELECTRONIC FLUORESCENT LOAD TYPE TITAN[R] BRAND STYLE NARROW
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dimmer Switch - CD3-FB103P277W - Selecta Products
Tehachapi, CA, USA
Dimmer Switch
CD3-FB103P277W
Dimmer Switch CD3-FB103P277W
WALL DIMMER TYPE 2.85 INCH W X 1.44 INCH D X 4.87 INCH H SIZE WHITE FINISH SINGLE POLE/3-WAY OPERATION TYPE UL (CANADA AND US) APPROVAL COMMERCIAL APPLICATION 277 V VOLTAGE RATING 10 AMPERE LOAD RATING SLIDE SWITCH WITH PRESET ON/OFF SWITCH OPERATOR TYPE FIELD CONFIGURABLE WALL PLATE TYPE 3-WIRE ELECTRONIC FLUORESCENT LOAD TYPE TITAN[R] BRAND STYLE NARROW
  • WALL DIMMER TYPE
  • 2.85 INCH W X 1.44 INCH D X 4.87 INCH H SIZE
  • WHITE FINISH
  • SINGLE POLE/3-WAY OPERATION TYPE
  • UL (CANADA AND US) APPROVAL
  • COMMERCIAL APPLICATION
  • 277 V VOLTAGE RATING
  • 10 AMPERE LOAD RATING
  • SLIDE SWITCH WITH PRESET ON/OFF SWITCH OPERATOR TYPE
  • FIELD CONFIGURABLE WALL PLATE TYPE
  • 3-WIRE ELECTRONIC FLUORESCENT LOAD TYPE
  • TITAN[R] BRAND
  • STYLE NARROW
Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Uncategorized Products
Product Number CD3-FB103P277W
Product Name Dimmer Switch
Unlock Full Specs
to access all available technical data

Similar Products

V-Bio® Encasement -  - McWane Plant and Industrial
McWane Plant and Industrial
View Details
Adhesion Tester - PCE-CRC 10 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
View Details
Cyanolube - CYL - MacDermid Alpha Electronics Solutions
MacDermid Alpha Electronics Solutions
View Details