"
WALL DIMMER TYPE
WHITE FINISH
1-POLE/3-WAY OPERATION TYPE
COMMERCIAL, LIGHTING CONTROL APPLICATION
120 V VOLTAGE RATING
1100 W LOAD RATING
PRESET SLIDE OPERATOR TYPE
SCREWLESS WALL PLATE TYPE
TITAN[R] BRAND
"
Selecta Products
Done
Datasheet
Description
"
WALL DIMMER TYPE
WHITE FINISH
1-POLE/3-WAY OPERATION TYPE
COMMERCIAL, LIGHTING CONTROL APPLICATION
120 V VOLTAGE RATING
1100 W LOAD RATING
PRESET SLIDE OPERATOR TYPE
SCREWLESS WALL PLATE TYPE
TITAN[R] BRAND
"
"
WALL DIMMER TYPE
WHITE FINISH
1-POLE/3-WAY OPERATION TYPE
COMMERCIAL, LIGHTING CONTROL APPLICATION
120 V VOLTAGE RATING
1100 W LOAD RATING
PRESET SLIDE OPERATOR TYPE
SCREWLESS WALL PLATE TYPE
TITAN[R] BRAND
"