"
SCREWLESS, SNAP-IN TYPE
PLASTIC MATERIAL
TITANIUM COLOR
DIMMER/OUTLET/SWITCH CONFIGURATION
4 GANG(S)
STANDARD DESIGNATED SIZE
OVERALL DIMENSION 5.13 INCH L X 8.88 INCH W X 0.35 INCH D
APPROVAL UL (CANADA AND US), ETL (CANADA AND US)
"
Selecta Products
Done
Datasheet
Description
"
SCREWLESS, SNAP-IN TYPE
PLASTIC MATERIAL
TITANIUM COLOR
DIMMER/OUTLET/SWITCH CONFIGURATION
4 GANG(S)
STANDARD DESIGNATED SIZE
OVERALL DIMENSION 5.13 INCH L X 8.88 INCH W X 0.35 INCH D
APPROVAL UL (CANADA AND US), ETL (CANADA AND US)
"
"
SCREWLESS, SNAP-IN TYPE
PLASTIC MATERIAL
TITANIUM COLOR
DIMMER/OUTLET/SWITCH CONFIGURATION
4 GANG(S)
STANDARD DESIGNATED SIZE
OVERALL DIMENSION 5.13 INCH L X 8.88 INCH W X 0.35 INCH D
APPROVAL UL (CANADA AND US), ETL (CANADA AND US)
"
"
SCREWLESS, SNAP-IN TYPE
PLASTIC MATERIAL
TITANIUM COLOR
DIMMER/OUTLET/SWITCH CONFIGURATION
4 GANG(S)
STANDARD DESIGNATED SIZE
OVERALL DIMENSION 5.13 INCH L X 8.88 INCH W X 0.35 INCH D