Hubbell Wiring Device-Kellems Standard Wall Plate AWP3G-BR4

Description
SCREWLESS, SNAP-IN TYPE; PLASTIC MATERIAL; BRONZE COLOR; DIMMER/OUTLET/SWITCH CONFIGURATION; 3 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 5.13 INCH L X 7.06 INCH W X 0.35 INCH D; APPROVAL UL (CANADA AND US), ETL (CANADA AND US)
Datasheet
Description
SCREWLESS, SNAP-IN TYPE; PLASTIC MATERIAL; BRONZE COLOR; DIMMER/OUTLET/SWITCH CONFIGURATION; 3 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 5.13 INCH L X 7.06 INCH W X 0.35 INCH D; APPROVAL UL (CANADA AND US), ETL (CANADA AND US)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - AWP3G-BR4 - Hubbell Wiring Device-Kellems
Milford, CT, USA
Standard Wall Plate
AWP3G-BR4
Standard Wall Plate AWP3G-BR4
SCREWLESS, SNAP-IN TYPE; PLASTIC MATERIAL; BRONZE COLOR; DIMMER/OUTLET/SWITCH CONFIGURATION; 3 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 5.13 INCH L X 7.06 INCH W X 0.35 INCH D; APPROVAL UL (CANADA AND US), ETL (CANADA AND US)

SCREWLESS, SNAP-IN TYPE; PLASTIC MATERIAL; BRONZE COLOR; DIMMER/OUTLET/SWITCH CONFIGURATION; 3 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 5.13 INCH L X 7.06 INCH W X 0.35 INCH D; APPROVAL UL (CANADA AND US), ETL (CANADA AND US)

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Wallplates
Product Number AWP3G-BR4
Product Name Standard Wall Plate
Material Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Light Switch Covers - 3414070 - RS Components, Ltd.
Specs
Opening / Devices Two
Material Aluminum; Aluminium
View Details
1-Gang Toggle Wall Plates, Stainless Steel Standard Size Polished Finish - 11SBS - Suzhou Ele Mfg Co., Ltd.
Specs
Type Toggle Switch Plate
Material Stainless Steel
View Details
Hubbell Wiring Device-Kellems
Specs
Material Plastic
View Details
Standard Wall Plate - 23637 - Mulberry Metal Products, Inc.
Mulberry Metal Products, Inc.
Specs
Type  Duplex Outlet Cover; Rocker / GFCI Switch Plate
Material Brass
View Details