Selecta Products Standard Wall Plate AWP4G-BR4

Description
" SCREWLESS, SNAP-IN TYPE PLASTIC MATERIAL BRONZE COLOR DIMMER/OUTLET/SWITCH CONFIGURATION 4 GANG(S) STANDARD DESIGNATED SIZE OVERALL DIMENSION 5.13 INCH L X 8.88 INCH W X 0.35 INCH D APPROVAL UL (CANADA AND US), ETL (CANADA AND US) "
Datasheet
Description
" SCREWLESS, SNAP-IN TYPE PLASTIC MATERIAL BRONZE COLOR DIMMER/OUTLET/SWITCH CONFIGURATION 4 GANG(S) STANDARD DESIGNATED SIZE OVERALL DIMENSION 5.13 INCH L X 8.88 INCH W X 0.35 INCH D APPROVAL UL (CANADA AND US), ETL (CANADA AND US) "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - AWP4G-BR4 - Selecta Products
Tehachapi, CA, USA
Standard Wall Plate
AWP4G-BR4
Standard Wall Plate AWP4G-BR4
" SCREWLESS, SNAP-IN TYPE PLASTIC MATERIAL BRONZE COLOR DIMMER/OUTLET/SWITCH CONFIGURATION 4 GANG(S) STANDARD DESIGNATED SIZE OVERALL DIMENSION 5.13 INCH L X 8.88 INCH W X 0.35 INCH D APPROVAL UL (CANADA AND US), ETL (CANADA AND US) "

"

  • SCREWLESS, SNAP-IN TYPE
  • PLASTIC MATERIAL
  • BRONZE COLOR
  • DIMMER/OUTLET/SWITCH CONFIGURATION
  • 4 GANG(S)
  • STANDARD DESIGNATED SIZE
  • OVERALL DIMENSION 5.13 INCH L X 8.88 INCH W X 0.35 INCH D
  • APPROVAL UL (CANADA AND US), ETL (CANADA AND US)

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Wallplates
Product Number AWP4G-BR4
Product Name Standard Wall Plate
Material Plastic
Unlock Full Specs
to access all available technical data

Similar Products

1-Gang Blank Wall Plates, Metal Medium Size Glossy Finish - 41MFR - Suzhou Ele Mfg Co., Ltd.
Specs
Type Blank Wall Plate
Material Metal
View Details
Audio & Video Faceplates - 6659639 - RS Components, Ltd.
Specs
Opening / Devices One
Material Plastic; Plastic
View Details
Standard Wall Plate - 20391 - Mulberry Metal Products, Inc.
Mulberry Metal Products, Inc.
Specs
Material Steel
View Details