"
1.77 INCH W X 1.71 INCH D X 2.66 INCH H SIZE
1-POLE/3-WAY OPERATION TYPE
UL (CANADA AND US) APPROVAL
120 VAC VOLTAGE RATING
15 AMPERE, 1/2 HP LOAD RATING
"
Selecta Products
Done
Datasheet
Description
"
1.77 INCH W X 1.71 INCH D X 2.66 INCH H SIZE
1-POLE/3-WAY OPERATION TYPE
UL (CANADA AND US) APPROVAL
120 VAC VOLTAGE RATING
15 AMPERE, 1/2 HP LOAD RATING
"
"
1.77 INCH W X 1.71 INCH D X 2.66 INCH H SIZE
1-POLE/3-WAY OPERATION TYPE
UL (CANADA AND US) APPROVAL
120 VAC VOLTAGE RATING
15 AMPERE, 1/2 HP LOAD RATING
"