Selecta Products GFCI Duplex Receptacle AGFTR153-W4

Description
3-MODULE TYPE WHITE COLOR 5-15R CONFIGURATION 3 WIRE(S) RESIDENTIAL GRADE UL (CANADA AND US) APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING 2 POLE(S) CONSTRUCTIONAL FEATURE TAMPER RESISTANT
Datasheet
Description
3-MODULE TYPE WHITE COLOR 5-15R CONFIGURATION 3 WIRE(S) RESIDENTIAL GRADE UL (CANADA AND US) APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING 2 POLE(S) CONSTRUCTIONAL FEATURE TAMPER RESISTANT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
GFCI Duplex Receptacle - AGFTR153-W4 - Selecta Products
Tehachapi, CA, USA
GFCI Duplex Receptacle
AGFTR153-W4
GFCI Duplex Receptacle AGFTR153-W4
3-MODULE TYPE WHITE COLOR 5-15R CONFIGURATION 3 WIRE(S) RESIDENTIAL GRADE UL (CANADA AND US) APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING 2 POLE(S) CONSTRUCTIONAL FEATURE TAMPER RESISTANT
  • 3-MODULE TYPE
  • WHITE COLOR
  • 5-15R CONFIGURATION
  • 3 WIRE(S)
  • RESIDENTIAL GRADE
  • UL (CANADA AND US) APPROVAL
  • 125 V VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • 2 POLE(S)
  • CONSTRUCTIONAL FEATURE TAMPER RESISTANT
Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number AGFTR153-W4
Product Name GFCI Duplex Receptacle
Device Type Receptacle
Applications Residential
Standards / Certifications UL
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

IEC 60320 C14 Snap-in AC Power Inlet with 0.187
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration IEC
View Details
2 suppliers
PowerFlex 520 0.4kW (0.5Hp) Power Module - 25-PM2-D1P4 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
Heavy Duty Power Connectors - 403054M - VAST STOCK CO., LIMITED
Specs
Standards / Certifications RoHS
View Details
15 Amp Tamper Resistant & Weather Resistant Decorative Outlet, Side Wire & Back Wire, Residential Grade - 2011W - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Residential
View Details