TE Connectivity Rectangular Power Connectors 1604210-1

Description
Configuration Features Number of Positions : 6 Number of Rows : 2 Seal Type : Seal Ring Contact Features Contact Layout : Matrix Contact Retention Within Housing : Without Contact Type : Pin Multiple Contact Types : Without Dimensions Row-to-Row Spacing : 6.35 MM  [.25 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 Housing Features Centerline (Pitch) : 6.35 MM  [.25 INCH ] Housing Color : Natural Housing Material : Nylon Industry Standards グロー ワイヤ定格 : Standard Part - Not Glow Wire Agency/Standard : CSA, UL Agency/Standard Number : E28476, 1030930 CSA File Number : 1030930 CSA Rating : Certified UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Panel Mount Panel Mount Feature : With Panel Mount Feature Type : Lock Nut Operation/Applicatio n Assembly Integration Feature : Without Circuit Application : Power & Signal Other For Use With : Mates to Standard Universal MATE-N-LOK Plug Housings Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector System : Wire-to-Panel, Wire-to-Wire Rectangular Power Connector Type : Housing Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote
Description
Configuration Features Number of Positions : 6 Number of Rows : 2 Seal Type : Seal Ring Contact Features Contact Layout : Matrix Contact Retention Within Housing : Without Contact Type : Pin Multiple Contact Types : Without Dimensions Row-to-Row Spacing : 6.35 MM  [.25 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 Housing Features Centerline (Pitch) : 6.35 MM  [.25 INCH ] Housing Color : Natural Housing Material : Nylon Industry Standards グロー ワイヤ定格 : Standard Part - Not Glow Wire Agency/Standard : CSA, UL Agency/Standard Number : E28476, 1030930 CSA File Number : 1030930 CSA Rating : Certified UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Panel Mount Panel Mount Feature : With Panel Mount Feature Type : Lock Nut Operation/Applicatio n Assembly Integration Feature : Without Circuit Application : Power & Signal Other For Use With : Mates to Standard Universal MATE-N-LOK Plug Housings Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector System : Wire-to-Panel, Wire-to-Wire Rectangular Power Connector Type : Housing Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rectangular Power Connectors - 1604210-1 - TE Connectivity
Berwyn, PA, United States
Rectangular Power Connectors
1604210-1
Rectangular Power Connectors 1604210-1
Configuration Features Number of Positions : 6 Number of Rows : 2 Seal Type : Seal Ring Contact Features Contact Layout : Matrix Contact Retention Within Housing : Without Contact Type : Pin Multiple Contact Types : Without Dimensions Row-to-Row Spacing : 6.35 MM  [.25 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 Housing Features Centerline (Pitch) : 6.35 MM  [.25 INCH ] Housing Color : Natural Housing Material : Nylon Industry Standards グロー ワイヤ定格 : Standard Part - Not Glow Wire Agency/Standard : CSA, UL Agency/Standard Number : E28476, 1030930 CSA File Number : 1030930 CSA Rating : Certified UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Panel Mount Panel Mount Feature : With Panel Mount Feature Type : Lock Nut Operation/Applicatio n Assembly Integration Feature : Without Circuit Application : Power & Signal Other For Use With : Mates to Standard Universal MATE-N-LOK Plug Housings Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector System : Wire-to-Panel, Wire-to-Wire Rectangular Power Connector Type : Housing Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Configuration Features


  • Number of Positions : 6
  • Number of Rows : 2
  • Seal Type : Seal Ring

Contact Features


  • Contact Layout : Matrix
  • Contact Retention Within Housing : Without
  • Contact Type : Pin
  • Multiple Contact Types : Without

Dimensions


  • Row-to-Row Spacing : 6.35 MM  [.25 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 600
  • Operating Voltage (VDC) : 600

Housing Features


  • Centerline (Pitch) : 6.35 MM  [.25 INCH ]
  • Housing Color : Natural
  • Housing Material : Nylon

Industry Standards


  • グロー ワイヤ定格 : Standard Part - Not Glow Wire
  • Agency/Standard : CSA, UL
  • Agency/Standard Number : E28476, 1030930
  • CSA File Number : 1030930
  • CSA Rating : Certified
  • UL Flammability Rating : UL 94V-0
  • UL Rating : Recognized

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Panel Mount Feature : With
  • Panel Mount Feature Type : Lock Nut

Operation/Application


  • Assembly Integration Feature : Without
  • Circuit Application : Power & Signal

Other


  • For Use With : Mates to Standard Universal MATE-N-LOK Plug Housings

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector System : Wire-to-Panel, Wire-to-Wire
  • Rectangular Power Connector Type : Housing
  • Sealable : Yes

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Power Connectors
Product Number 1604210-1
Product Name Rectangular Power Connectors
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

Solar Connectors - 1-2270392-6 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
View Details
Circular Power Connectors - 206153-2 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Standards / Certifications RoHS
View Details
Heavy Duty Power Connectors - 2369794 - RS Components, Ltd.
Specs
Device Type Heavy Duty Power Connectors
View Details