Selecta Products Duplex/Single Receptacle AF-15TRI

Description
" AFCI, STRAIGHT BLADE TYPE HIGH IMPACT RESISTANT THERMOPLASTIC (FACE), POLYCARBONATE (BODY), PLATED STEEL (TERMINAL/HEX HEAD GROUNDING SCREW) MATERIAL IVORY COLOR NEMA 5-15R CONFIGURATION 3 WIRE(S) UL (CANADA AND US), CSA APPROVAL 125 VAC AT 60 HZ VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) TAMPER RESISTANT BACK WIRING OVERALL DIMENSION 1.68 INCH W X 1.27 INCH D X 4.21 INCH H OPERATING TEMPERATURE -35 TO 66 DEG C APPLICABLE STANDARD FED SPEC WC596 "
Datasheet
Description
" AFCI, STRAIGHT BLADE TYPE HIGH IMPACT RESISTANT THERMOPLASTIC (FACE), POLYCARBONATE (BODY), PLATED STEEL (TERMINAL/HEX HEAD GROUNDING SCREW) MATERIAL IVORY COLOR NEMA 5-15R CONFIGURATION 3 WIRE(S) UL (CANADA AND US), CSA APPROVAL 125 VAC AT 60 HZ VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) TAMPER RESISTANT BACK WIRING OVERALL DIMENSION 1.68 INCH W X 1.27 INCH D X 4.21 INCH H OPERATING TEMPERATURE -35 TO 66 DEG C APPLICABLE STANDARD FED SPEC WC596 "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex/Single Receptacle - AF-15TRI - Selecta Products
Tehachapi, CA, USA
Duplex/Single Receptacle
AF-15TRI
Duplex/Single Receptacle AF-15TRI
" AFCI, STRAIGHT BLADE TYPE HIGH IMPACT RESISTANT THERMOPLASTIC (FACE), POLYCARBONATE (BODY), PLATED STEEL (TERMINAL/HEX HEAD GROUNDING SCREW) MATERIAL IVORY COLOR NEMA 5-15R CONFIGURATION 3 WIRE(S) UL (CANADA AND US), CSA APPROVAL 125 VAC AT 60 HZ VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) TAMPER RESISTANT BACK WIRING OVERALL DIMENSION 1.68 INCH W X 1.27 INCH D X 4.21 INCH H OPERATING TEMPERATURE -35 TO 66 DEG C APPLICABLE STANDARD FED SPEC WC596 "

"

  • AFCI, STRAIGHT BLADE TYPE
  • HIGH IMPACT RESISTANT THERMOPLASTIC (FACE), POLYCARBONATE (BODY), PLATED STEEL (TERMINAL/HEX HEAD GROUNDING SCREW) MATERIAL
  • IVORY COLOR
  • NEMA 5-15R CONFIGURATION
  • 3 WIRE(S)
  • UL (CANADA AND US), CSA APPROVAL
  • 125 VAC AT 60 HZ VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • GROUNDING
  • 2 POLE(S)
  • TAMPER RESISTANT
  • BACK WIRING
  • OVERALL DIMENSION 1.68 INCH W X 1.27 INCH D X 4.21 INCH H
  • OPERATING TEMPERATURE -35 TO 66 DEG C
  • APPLICABLE STANDARD FED SPEC WC596

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number AF-15TRI
Product Name Duplex/Single Receptacle
Device Type Receptacle
Configuration NEMA
Standards / Certifications UL; CSA
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Connectors - Inlets, Outlets, Modules - Q310-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel; Flange
View Details
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
Grounding Busbar Clamps - CENC35 - Altech Corp.
Specs
Power Type AC Power Connector; DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Flush Mount Range Outlet, 50 Amp 125V/250V 10-50R Canada Standard - 2104L - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Commercial
View Details