"
WALL DIMMER SWITCH TYPE
MAGNESIUM FINISH
1-POLE, 3-WAY OPERATION TYPE
UL (CANADA AND US) APPROVAL
0 TO 10 V VOLTAGE RATING
TOUCH ON/OFF SWITCH OPERATOR TYPE
MULTI-GANG WALL PLATE TYPE
FLUORESCENT, LED LOAD TYPE
"
Description
"
WALL DIMMER SWITCH TYPE
MAGNESIUM FINISH
1-POLE, 3-WAY OPERATION TYPE
UL (CANADA AND US) APPROVAL
0 TO 10 V VOLTAGE RATING
TOUCH ON/OFF SWITCH OPERATOR TYPE
MULTI-GANG WALL PLATE TYPE
FLUORESCENT, LED LOAD TYPE
"
"
WALL DIMMER SWITCH TYPE
MAGNESIUM FINISH
1-POLE, 3-WAY OPERATION TYPE
UL (CANADA AND US) APPROVAL
0 TO 10 V VOLTAGE RATING
TOUCH ON/OFF SWITCH OPERATOR TYPE
MULTI-GANG WALL PLATE TYPE
FLUORESCENT, LED LOAD TYPE
"