Selecta Products Specialty Toggle Switch ACD201-I

Description
0.91 INCH W X 0.91 INCH D X 1.68 INCH H SIZE 1-POLE CONTACT CONFIGURATION UL 20 APPROVAL 120/277 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING SCREW TERMINAL TYPE DESPARD[R] BRAND POWER RATING 1 HP AT 120 VAC COLOR IVORY
Datasheet
Description
0.91 INCH W X 0.91 INCH D X 1.68 INCH H SIZE 1-POLE CONTACT CONFIGURATION UL 20 APPROVAL 120/277 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING SCREW TERMINAL TYPE DESPARD[R] BRAND POWER RATING 1 HP AT 120 VAC COLOR IVORY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialty Toggle Switch - ACD201-I - Selecta Products
Tehachapi, CA, USA
Specialty Toggle Switch
ACD201-I
Specialty Toggle Switch ACD201-I
0.91 INCH W X 0.91 INCH D X 1.68 INCH H SIZE 1-POLE CONTACT CONFIGURATION UL 20 APPROVAL 120/277 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING SCREW TERMINAL TYPE DESPARD[R] BRAND POWER RATING 1 HP AT 120 VAC COLOR IVORY
  • 0.91 INCH W X 0.91 INCH D X 1.68 INCH H SIZE
  • 1-POLE CONTACT CONFIGURATION
  • UL 20 APPROVAL
  • 120/277 VAC VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • SCREW TERMINAL TYPE
  • DESPARD[R] BRAND
  • POWER RATING 1 HP AT 120 VAC
  • COLOR IVORY
Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Toggle Switches
Product Number ACD201-I
Product Name Specialty Toggle Switch
Switch Type Toggle
Unlock Full Specs
to access all available technical data

Similar Products

Kit, switch, toggle, DPDT - K8590287A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Type Toggle
Pole & Throw Specifications Double Pole, Double Throw
View Details
Combination Single Pole Toggle Switch & 15A Tamper Resistant Duplex Outlet - 71215 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications Single Pole
Standards / Compliances UL Listed
View Details
Toggle Switches - 186248 - RS Components, Ltd.
RS Components, Ltd.
Specs
Switch Type Toggle
Switch Function Maintained
Maintained Contact Switch Function ON/OFF
View Details
Toggle Switches - 1-2493803-6 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On Off On
View Details