Selecta Products Dimmer Switch 95681-W

Description
" WALL DIMMER TYPE 1.688 INCH W X 1.469 INCH D X 4.25 INCH H SIZE WHITE FINISH SINGLE POLE OPERATION TYPE UL, CSA APPROVAL RESIDENTIAL APPLICATION 120 VAC AT 60 HZ VOLTAGE RATING 600 VA LOAD RATING SLIDE SWITCH WITH NON-PRESET SWITCH OPERATOR TYPE DECORATOR WALL PLATE TYPE INCANDESCENT LOW VOLTAGE LOAD TYPE GRADE SPECIFICATION 95 MODEL "
Datasheet
Description
" WALL DIMMER TYPE 1.688 INCH W X 1.469 INCH D X 4.25 INCH H SIZE WHITE FINISH SINGLE POLE OPERATION TYPE UL, CSA APPROVAL RESIDENTIAL APPLICATION 120 VAC AT 60 HZ VOLTAGE RATING 600 VA LOAD RATING SLIDE SWITCH WITH NON-PRESET SWITCH OPERATOR TYPE DECORATOR WALL PLATE TYPE INCANDESCENT LOW VOLTAGE LOAD TYPE GRADE SPECIFICATION 95 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dimmer Switch - 95681-W - Selecta Products
Tehachapi, CA, USA
Dimmer Switch
95681-W
Dimmer Switch 95681-W
" WALL DIMMER TYPE 1.688 INCH W X 1.469 INCH D X 4.25 INCH H SIZE WHITE FINISH SINGLE POLE OPERATION TYPE UL, CSA APPROVAL RESIDENTIAL APPLICATION 120 VAC AT 60 HZ VOLTAGE RATING 600 VA LOAD RATING SLIDE SWITCH WITH NON-PRESET SWITCH OPERATOR TYPE DECORATOR WALL PLATE TYPE INCANDESCENT LOW VOLTAGE LOAD TYPE GRADE SPECIFICATION 95 MODEL "

"

  • WALL DIMMER TYPE
  • 1.688 INCH W X 1.469 INCH D X 4.25 INCH H SIZE
  • WHITE FINISH
  • SINGLE POLE OPERATION TYPE
  • UL, CSA APPROVAL
  • RESIDENTIAL APPLICATION
  • 120 VAC AT 60 HZ VOLTAGE RATING
  • 600 VA LOAD RATING
  • SLIDE SWITCH WITH NON-PRESET SWITCH OPERATOR TYPE
  • DECORATOR WALL PLATE TYPE
  • INCANDESCENT LOW VOLTAGE LOAD TYPE
  • GRADE SPECIFICATION
  • 95 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Uncategorized Products
Product Number 95681-W
Product Name Dimmer Switch
Unlock Full Specs
to access all available technical data