Description
"
WALL DIMMER TYPE
4.453 INCH W X 1.563 INCH D X 4.516 INCH H SIZE
IVORY FINISH
SINGLE POLE OPERATION TYPE
UL, CSA APPROVAL
RESIDENTIAL APPLICATION
277 VAC AT 60 HZ VOLTAGE RATING
12 AMPERE (6 TO 30 LAMP) LOAD RATING
SLIDE SWITCH WITH PRESET ON/OFF SWITCH OPERATOR TYPE
DECORATOR WALL PLATE TYPE
FLUORESCENT LOAD TYPE
GRADE SPECIFICATION
93 MODEL
"