"
WALL DIMMER TYPE
1.688 INCH W X 1.469 INCH D X 4.25 INCH H SIZE
GRAY FINISH
1-POLE OPERATION TYPE
UL, CSA APPROVAL
SPECIFICATION GRADE APPLICATION
120 VAC AT 60 HZ VOLTAGE RATING
8 AMPERE, (4 TO 20) LAMP LOAD RATING
SLIDE WITH PRESET ON/OFF SWITCH OPERATOR TYPE
DECORATOR WALL PLATE TYPE
FLUORESCENT, MAGNETIC LOAD TYPE
APPLICABLE STANDARD NEMA WD-1/WD-6
93 MODEL
"
Selecta Products
Done
Datasheet
Description
"
WALL DIMMER TYPE
1.688 INCH W X 1.469 INCH D X 4.25 INCH H SIZE
GRAY FINISH
1-POLE OPERATION TYPE
UL, CSA APPROVAL
SPECIFICATION GRADE APPLICATION
120 VAC AT 60 HZ VOLTAGE RATING
8 AMPERE, (4 TO 20) LAMP LOAD RATING
SLIDE WITH PRESET ON/OFF SWITCH OPERATOR TYPE
DECORATOR WALL PLATE TYPE
FLUORESCENT, MAGNETIC LOAD TYPE
APPLICABLE STANDARD NEMA WD-1/WD-6
93 MODEL
"
"
WALL DIMMER TYPE
1.688 INCH W X 1.469 INCH D X 4.25 INCH H SIZE
GRAY FINISH
1-POLE OPERATION TYPE
UL, CSA APPROVAL
SPECIFICATION GRADE APPLICATION
120 VAC AT 60 HZ VOLTAGE RATING
8 AMPERE, (4 TO 20) LAMP LOAD RATING
SLIDE WITH PRESET ON/OFF SWITCH OPERATOR TYPE
DECORATOR WALL PLATE TYPE
FLUORESCENT, MAGNETIC LOAD TYPE
APPLICABLE STANDARD NEMA WD-1/WD-6
93 MODEL
"